Hotbrick logo

Hotbrick HSS 6000 Firewall hardware firewall

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70746
Info modified on:
04 Apr 2019, 07:39:18
Long product name Hotbrick HSS 6000 Firewall hardware firewall:

HSS 6000 Firewall

Short summary description Hotbrick HSS 6000 Firewall hardware firewall:

Hotbrick HSS 6000 Firewall, 1024 MB, Intel® Pentium® 4, 2800 MHz, 3DES, Ethernet, Fast Ethernet, HTTP/S, SSH, SNMP 2

Long summary description Hotbrick HSS 6000 Firewall hardware firewall:

Hotbrick HSS 6000 Firewall. Internal memory: 1024 MB, Processor family: Intel® Pentium® 4, Processor frequency: 2800 MHz. Security algorithms: 3DES. Data link protocols: Ethernet, Fast Ethernet, Management protocols: HTTP/S, SSH, SNMP 2, Supported network protocols: PPTP, IPSec, SSL, PPPoE. Connectivity technology: Wired. Authentication method: RADIUS, proxy, Maximum data transfer rate: 100 Mbit/s, I/O ports: 2 x LAN - RJ-45 2 x WAN - RJ-45 2 x DMZ 1 x serial - RS-232 (DB-9)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.