location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hotbrick SoHo 401W Firewall hardware firewall 0.054 Gbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotbrick Check ‘Hotbrick’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SoHo 401W Firewall
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HB-401W
Category:
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls Check ‘Hotbrick’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hotbrick: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2024 15:27:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hotbrick SoHo 401W Firewall hardware firewall 0.054 Gbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Firewall throughput: 54 Mbit/s
  • - 253 user(s)
  • - Wireless
Guarantee: 1 year.
Long product name Hotbrick SoHo 401W Firewall hardware firewall 0.054 Gbit/s :
The short editorial description of Hotbrick SoHo 401W Firewall hardware firewall 0.054 Gbit/s

SoHo 401W Firewall
More>>>
Short summary description Hotbrick SoHo 401W Firewall hardware firewall 0.054 Gbit/s:
This short summary of the Hotbrick SoHo 401W Firewall hardware firewall 0.054 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Hotbrick SoHo 401W Firewall, 0.054 Gbit/s, 0.04 Gbit/s, 253 user(s), WEP, WPA, WPA2, Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g, SNMP

Long summary description Hotbrick SoHo 401W Firewall hardware firewall 0.054 Gbit/s:
This is an auto-generated long summary of Hotbrick SoHo 401W Firewall hardware firewall 0.054 Gbit/s based on the first three specs of the first five spec groups.

Hotbrick SoHo 401W Firewall. Firewall throughput: 0.054 Gbit/s, VPN throughput: 0.04 Gbit/s. Number of users: 253 user(s). Security algorithms: WEP, WPA, WPA2. Data link protocols: Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g, Management protocols: SNMP, Supported network protocols: PPPoE, PPTP, L2TP, IPSec. Connectivity technology: Wireless