location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 593578-001 laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
593578-001
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
593578-001
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84505
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2019 09:07:27
The date of the most recent change of the data-sheet in Icecat's system
Long product name HP 593578-001 laptop spare part Battery :
The short editorial description of HP 593578-001 laptop spare part Battery

Battery (Primary, XL) - 6-cell lithium-ion (Li-Ion), 2.55Ah, 51Wh, 1000-cycle
More>>>
Short summary description HP 593578-001 laptop spare part Battery:
This short summary of the HP 593578-001 laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP 593578-001, Battery

Long summary description HP 593578-001 laptop spare part Battery:
This is an auto-generated long summary of HP 593578-001 laptop spare part Battery based on the first three specs of the first five spec groups.

HP 593578-001. Type: Battery

Features
Type *
Battery
Product color
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
2550 mAh
Battery voltage
10.8 V
Battery
Number of battery cells
6
Battery capacity
51 Wh
Other features
Compatible products
ProBook 6445b, ProBook 6450b, ProBook 6455b, ProBook 6550b, ProBook 6555b, EliteBook 8440p
Brand Image Article code product Stock Price from
CoreParts

CoreParts MBI1942 laptop spare part Battery
(show image)
MBI1942 MBI1942 0.00
(excl. VAT)
0 (incl. VAT)