location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Blackwire C3210 Headset Wired Head-band Office/Call center USB Type-A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blackwire C3210
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
209744-201 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0017229173118 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Dec 2023 20:51:53
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
POLY 209744-201 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points POLY Blackwire C3210 Headset Wired Head-band Office/Call center USB Type-A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Keep your connectivity options open
  • - Get more done with the all-day comfort design
  • - Ramp up UC adoption thanks to fast setup
Long product name POLY Blackwire C3210 Headset Wired Head-band Office/Call center USB Type-A Black :
The short editorial description of POLY Blackwire C3210 Headset Wired Head-band Office/Call center USB Type-A Black

Blackwire 3210, USB-A
More>>>
POLY Blackwire C3210 Headset Wired Head-band Office/Call center USB Type-A Black:
The official marketing text of POLY Blackwire C3210 Headset Wired Head-band Office/Call center USB Type-A Black as supplied by the manufacturer

Superior Sound that Won’t Break the Bank

The Blackwire 3200 Series provides a best-in-class audio experience in a headset that’s built for enterprise needs. Even better, people want to wear it—so your investment pays off. With a sleek design and flexible microphone boom for a customizable fit, what’s not to love? Plus, it sounds as good as it looks. Enjoy the high-quality audio you expect from Poly.

Superior Audio Quality

Enjoy a truly outstanding sound experience—ideal for voice, music and multimedia. The Blackwire 3200 Series offers PC wideband, noise-canceling microphone and hi-fi stereo sound options. Dynamic EQ optimizes call quality and automatically adjusts the settings when you’re listening to multimedia.

Advanced Connectivity

Ideal for managing calls on PC, mobile phone or tablet. Combine the comfort and durability of a corded headset with greater flexibility—all at an entry-level price point. Plus, the C3215/C3225 models offer a 3.5mm connection option for wireless devices.

All-day Comfort + Portability

Relax while you talk knowing your headset is secure—lightweight metal headband offers durability plus a custom fit. Leatherette ear cushions fold flat for easy portability. It even comes with a convenient carrying case (C3215/C3225) so you can take it with you wherever you go.

Easy to Set up

Get everyone on board fast with simple deployment plus customizable settings. Plantronics Hub for desktop lets you select your language and features, and the latest firmware keeps your device up to date. Plantronics Manager Pro gives IT teams remote management, headset inventory and usage monitoring.

Built for Compatibility

All Poly USB headsets and personal speakerphones are compatible with the most popular voice platforms – we just work. Poly solutions provide excellent audio quality for both you and those on the other end of the call – no matter your platform of choice.

Blackwire 3200 Features

1. Step smartly into unified communications

Enter UC with a headset designed and priced to lead the way. Blackwire 3200 Series offers professional sound in a durable, portable and comfortable design, making them a no-compromise, budget-friendly solution for the enterprise.

Short summary description POLY Blackwire C3210 Headset Wired Head-band Office/Call center USB Type-A Black:
This short summary of the POLY Blackwire C3210 Headset Wired Head-band Office/Call center USB Type-A Black data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Blackwire C3210, Wired, Office/Call center, 20 - 20000 Hz, 3.07 oz (87 g), Headset, Black

Long summary description POLY Blackwire C3210 Headset Wired Head-band Office/Call center USB Type-A Black:
This is an auto-generated long summary of POLY Blackwire C3210 Headset Wired Head-band Office/Call center USB Type-A Black based on the first three specs of the first five spec groups.

POLY Blackwire C3210. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Weight: 3.07 oz (87 g). Product color: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product color *
Black
Operating keys
Volume +, Volume -
Volume control
Button
Control unit type
In-line control unit
Control type
Buttons
Cable color
Red
LED indicators
Yes
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
No
USB connectivity
Yes
USB connector
USB Type-A
Bluetooth
No
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Microphone noise-canceling
Yes
Microphone mute
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Weight
3.07 oz (87 g)
Logistics data
Harmonized System (HS) code
85183000
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Belgium 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)