location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PC1230D 2400 x 600 DPI 12 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC1230D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0010A035
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92926
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PC1230D 2400 x 600 DPI 12 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business
  • - 2400 x 600 DPI
  • - 12 ppm
  • - 49.8 lbs (22.6 kg)
Long product name Canon PC1230D 2400 x 600 DPI 12 ppm :
The short editorial description of Canon PC1230D 2400 x 600 DPI 12 ppm

PC1230D SMARTBASE 12CPM USB PAR 600DPI 47.92 REPR
More>>>
Canon PC1230D 2400 x 600 DPI 12 ppm:
The official marketing text of Canon PC1230D 2400 x 600 DPI 12 ppm as supplied by the manufacturer

The Digital Personal Copier All-In-One SmartBase PC1230D combines a flatbed b/w digital copier and laser printer with built-in ADF. It prints and copies efficiently, conveniently and reliably.

Features
Digital B&W personal copier, laser printer and ADF
Laser copy quality
High print resolution
All-in-one Cartridge
CAPT printing system
30-sheet Automatic Document Feeder
Network Printing with Optional Network Adapter

The Digital Personal Copier PC1230D All-In-One, really streamlines an office
CopierWith no warm-up time, the PC1230D can instantly copy up to 12 cpm at a high 1200 x 600 dpi (enhanced) copy resolution.
Digital copying ensures that speed is not the only benefit. It ensures documents of professional quality, while the memory copying function allows the PC1230D to scan originals just once and then copy up to 99 pages. It is even possible to use 2 on 1 copying, whereby two originals are scanned and then copied onto one A4 page. In addition, the valuable electronic collating function simplifies business procedures still further, by sorting documents directly after copying.

Printer
Canon laser printers deliver the professional b/w quality documents that today's working environment requires. The PC1230D can print up to 12 ppm, at a professional print resolution of up to 2400 x 600 dpi (enhanced). And it can be used in a Network environment with the optional Network Adapter.

Automatic Document Feeder
With so many features and the tremendous advantages of digital technology, the PC1230D is a complete office in itself. It even comes complete with an automatic document feeder. Load up to 30 original documents in the feeder, and the PC1230D will copy them and put them back in order.

All-in-one cartridge
No need to change the toner or replace parts. Canon PC1230D combines the three most essential parts into one unique all-in-one cartridge: toner, drum and cleaner unit. Quick, clean and easy to replace, your copies stay clean, and superb results can be achieved over and over again with virtually no need for maintenance of your copier.

Short summary description Canon PC1230D 2400 x 600 DPI 12 ppm:
This short summary of the Canon PC1230D 2400 x 600 DPI 12 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PC1230D, 2400 x 600 DPI

Long summary description Canon PC1230D 2400 x 600 DPI 12 ppm:
This is an auto-generated long summary of Canon PC1230D 2400 x 600 DPI 12 ppm based on the first three specs of the first five spec groups.

Canon PC1230D. Maximum resolution: 2400 x 600 DPI

Printing
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Time to first page (black, normal)
17 s
Copying
Maximum copy speed (black, A4)
12 cpm
Input & output capacity
Total output capacity *
99 sheets
Input & output capacity
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Maximum output capacity
250 sheets
Design
Market positioning *
Business
Weight & dimensions
Weight
49.8 lbs (22.6 kg)
Other features
Dimensions (WxDxH)
18.7 x 17.4 x 13.9" (475 x 442 x 352 mm)
Brand Image Article code product Stock Price from
Canon LaserBase MF5730 Laser A4 600 x 600 DPI 20 ppm Canon LaserBase MF5730 Laser A4 600 x 600 DPI 20 ppm
(show image)
9867A036 MF5730 0.00
(excl. VAT)
0 (incl. VAT)
Canon LaserBase MF5730 Laser A4 600 x 600 DPI 20 ppm Canon LaserBase MF5730 Laser A4 600 x 600 DPI 20 ppm
(show image)
9867A010 MF5730 0.00
(excl. VAT)
0 (incl. VAT)
Canon LaserBase MF5730 Laser A4 600 x 600 DPI 20 ppm Canon LaserBase MF5730 Laser A4 600 x 600 DPI 20 ppm
(show image)
9867A033 MF5730 0.00
(excl. VAT)
0 (incl. VAT)