location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AC4558 48 m² 64 dB Champagne, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC4558
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AC4558/80 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103900689
Category:
Device which removes contaminants from the air, such as cigarette smoke.
Air Purifiers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:44:24
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AC4558 48 m² 64 dB Champagne, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Smart sensing & intelligent auto purification
  • - Fast purification result
  • - Superior particle removal performance
  • - Certified Allergy friendly
  • - Superior gas removal performance
  • - Real time air quality feedback
  • - Simple 4-color display ring for easy monitoring
  • - Track, monitor and control with your smartphone app
  • - Classic minimalist product design
  • - Ultra-quiet operation
Guarantee: 2-year worldwide guarantee
Long product name Philips AC4558 48 m² 64 dB Champagne, White :
The short editorial description of Philips AC4558 48 m² 64 dB Champagne, White

28-48 m², 400 m³/h, 34-64 dB, 110 V, 50/60 Hz
More>>>
Philips AC4558 48 m² 64 dB Champagne, White:
The official marketing text of Philips AC4558 48 m² 64 dB Champagne, White as supplied by the manufacturer

Healthier air, always
Decorate your home with clean healthy air
Philips’ new air purifier Series 4500i is designed to complement your home's design with the efficient and stylish solution to reduce PM2.5, harmful gases and allergens in your home.

Short summary description Philips AC4558 48 m² 64 dB Champagne, White:
This short summary of the Philips AC4558 48 m² 64 dB Champagne, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AC4558, 64 dB, 400 m³/h

Long summary description Philips AC4558 48 m² 64 dB Champagne, White:
This is an auto-generated long summary of Philips AC4558 48 m² 64 dB Champagne, White based on the first three specs of the first five spec groups.

Philips AC4558. Noise level: 64 dB, Air purify rate: 400 m³/h

Features
Air purify rate *
400 m³/h
Suitable for room area up to *
48 m²
Noise level *
64 dB
Number of speeds *
4
Number of modes
4
Air quality sensor(s)
Yes
Gas sensor
Yes
Cord length
72.8" (1.85 m)
Remotely operated
Yes
Automatic mode
Yes
Child lock
Yes
Motor type
DC
Noise level (night mode)
34 dB
Country of origin
China
Design
Product color *
Champagne, White
Control type
Touch
Built-in display *
Yes
Light on/off function
Yes
Filtering
HEPA filter
Yes
Filter life (max)
6.5 month(s)
Particle filtration
3 µm
Filters out bacteria
99.9%
Power
Power consumption (standby)
2 W
AC input frequency
50 - 60 Hz
AC input voltage
110 V
Power
65 W
Weight & dimensions
Width
9.96" (253 mm)
Depth
14.1" (358 mm)
Height
26.5" (672 mm)
Weight
15.7 lbs (7.1 kg)
Packaging data
Package width
12.3" (313 mm)
Package depth
18.2" (463 mm)
Package height
30.3" (770 mm)
Package weight
24.5 lbs (11.1 kg)