icecat logo
Icecat: creating the world's largest open catalog with 19377504 data-sheets & 35906 brands – register (free)
Tripp Lite logo

Tripp Lite SRFC4WTRFL36 cable tray accessory Cable spiral wrap

Data-sheet quality:
created/standardized by Icecat
Product views:
63221
Info modified on:
19 Feb 2024, 22:03:05
Bullet Points Tripp Lite SRFC4WTRFL36 cable tray accessory Cable spiral wrap:
  • - Allows you flexibility in creating your custom fiber optic cable routing system
  • - Constructed from durable but lightweight PVC plastic
  • - Easy to install with your fiber routing system with no tools needed
  • - 36 in. corrugated PVC piping feeds cables into the top of a rack
Guarantee:
5-year limited
Long product name Tripp Lite SRFC4WTRFL36 cable tray accessory Cable spiral wrap:

Toolless Movable Waterfall Adapter Kit with 36 in. Pipe for Fiber Routing System, 130 mm

Tripp Lite SRFC4WTRFL36 cable tray accessory Cable spiral wrap:

High-Impact PVC Waterfall Helps You Create Custom Fiber Cable Routing Schemes
The SmartRack® SRFC4WTRFL36 connects to a straight channel section or other fitting in your fiber routing system to allow cabling to cascade over the side. It’s movable, so your fiber cables can leave or enter where needed with a proper bend radius that protects against signal loss and breakage. Made from durable, lightweight PVC material, the waterfall assembles using the included hardware to help keep your fiber optic cable bundles neat and organized. Screws tighten by hand with no tools required to complete a professional, finished look in your data center, network closet or industrial space. Corrugated plastic piping is included for guiding cabling directly into your rack.

Short summary description Tripp Lite SRFC4WTRFL36 cable tray accessory Cable spiral wrap:

Tripp Lite SRFC4WTRFL36, Cable spiral wrap, Yellow, PVC, 7.3" (185.4 mm), 7.7" (195.6 mm), 41.6" (1056.6 mm)

Long summary description Tripp Lite SRFC4WTRFL36 cable tray accessory Cable spiral wrap:

Tripp Lite SRFC4WTRFL36. Product type: Cable spiral wrap, Product color: Yellow, Material: PVC. Width: 7.3" (185.4 mm), Length: 7.7" (195.6 mm), Height: 41.6" (1056.6 mm). Quantity per master (outer) case: 1 pc(s), Master (outer) case width: 9.84" (249.9 mm), Master (outer) case length: 6.3" (160 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
Specs +
Recommended products +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.