location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRFC10JUNT cable tray T-type cable tray 90° Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRFC10JUNT Toolless Horizontal 90-Degree T-Junction for Fiber Routing System, 240 mm (10 in.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRFC10JUNT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332240996 show
Category:
Cable trays are metallic objects used as an alternative to open wiring or electrical conduit systems, and are commonly used for cable management in commercial and industrial construction.
Cable Trays Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65080
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:46:48
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRFC10JUNT cable tray T-type cable tray 90° Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Allows you flexibility in creating your custom fiber optic cable routing system
  • - Constructed from durable but lightweight PVC plastic
  • - Easy to install with your fiber routing system with no tools needed
  • - Requires 3 SRFC10CPL10 couplers (sold separately)
Guarantee: 5-year limited
Long product name Tripp Lite SRFC10JUNT cable tray T-type cable tray 90° Yellow :
The short editorial description of Tripp Lite SRFC10JUNT cable tray T-type cable tray 90° Yellow

Toolless Horizontal 90-Degree T-Junction for Fiber Routing System, 240 mm (10 in.)
More>>>
Tripp Lite SRFC10JUNT cable tray T-type cable tray 90° Yellow:
The official marketing text of Tripp Lite SRFC10JUNT cable tray T-type cable tray 90° Yellow as supplied by the manufacturer

High-Impact PVC T-Junction Helps You Create 90-Degree Fiber Cable Routing Branches
The SmartRack® SRFC10JUNT connects to three channel sections or other fittings in your fiber routing system to create a 90-degree horizontal branch. Three of SRFC10CPL10 couplers (sold separately) are required to complete your installation. Made from durable, lightweight PVC material, this T-section connects using the couplers’ included hardware to help keep your fiber optic cable bundles neat and organized. Screws tighten by hand with no tools required to complete a professional, finished look in your data center, network closet or industrial space.

Short summary description Tripp Lite SRFC10JUNT cable tray T-type cable tray 90° Yellow:
This short summary of the Tripp Lite SRFC10JUNT cable tray T-type cable tray 90° Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRFC10JUNT, T-type cable tray, PVC, Yellow

Long summary description Tripp Lite SRFC10JUNT cable tray T-type cable tray 90° Yellow:
This is an auto-generated long summary of Tripp Lite SRFC10JUNT cable tray T-type cable tray 90° Yellow based on the first three specs of the first five spec groups.

Tripp Lite SRFC10JUNT. Type: T-type cable tray, Angle: 90°, Form factor: Horizontal. Width: 18.7" (476 mm), Depth: 14.8" (376.9 mm), Height: 4.65" (118 mm). Package width: 15.3" (388.6 mm), Package depth: 5.1" (129.5 mm), Package height: 19.2" (487.7 mm). Master (outer) case width: 15.3" (388.6 mm), Master (outer) case length: 5.1" (129.5 mm), Master (outer) case height: 19.2" (487.7 mm)

Features
Type *
T-type cable tray
Angle
90°
Form factor
Horizontal
Material
PVC
Product color
Yellow
Country of origin
China
Weight & dimensions
Width *
18.7" (476 mm)
Depth
14.8" (376.9 mm)
Height
4.65" (118 mm)
Packaging data
Package width
15.3" (388.6 mm)
Package depth
5.1" (129.5 mm)
Packaging data
Package height
19.2" (487.7 mm)
Package weight
3.86 lbs (1.75 kg)
Packaging content
Quantity
1
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
15.3" (388.6 mm)
Master (outer) case length
5.1" (129.5 mm)
Master (outer) case height
19.2" (487.7 mm)
Master (outer) case weight
3.86 lbs (1.75 kg)
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite SRFC5STR72 cable tray Straight cable tray Yellow Tripp Lite SRFC5STR72 cable tray Straight cable tray Yellow
(show image)
SRFC5STR72 SRFC5STR72 Toolless Straight Channel Section for Fiber Routing System, 120 x 120 x 1830 mm (5 x 5 x 72 in.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRFC5STR48 cable tray Straight cable tray Yellow Tripp Lite SRFC5STR48 cable tray Straight cable tray Yellow
(show image)
SRFC5STR48 SRFC5STR48 Toolless Straight Channel Section for Fiber Routing System, 120 x 120 x 1220 mm (5 x 5 x 48 in.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRFC5JUNT4 cable tray Cross cable tray Yellow Tripp Lite SRFC5JUNT4 cable tray Cross cable tray Yellow
(show image)
SRFC5JUNT4 SRFC5JUNT4 Toolless Horizontal 4-Way Junction for Fiber Routing System, 120 mm (5 in.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRFC5JUNT cable tray T-type cable tray 90° Yellow Tripp Lite SRFC5JUNT cable tray T-type cable tray 90° Yellow
(show image)
SRFC5JUNT SRFC5JUNT Toolless Horizontal 90-Degree T-Junction for Fiber Routing System, 120 mm (5 in.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRFC5ELBOW cable tray Elbow cable tray 90° Yellow Tripp Lite SRFC5ELBOW cable tray Elbow cable tray 90° Yellow
(show image)
SRFC5ELBOW SRFC5ELBOW Toolless Horizontal 90-Degree Elbow for Fiber Routing System, 120 mm (5 in.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRFC4WTRFL cable tray Curve cable tray Yellow Tripp Lite SRFC4WTRFL cable tray Curve cable tray Yellow
(show image)
SRFC4WTRFL SRFC4WTRFL Toolless Movable Waterfall Adapter Kit for Fiber Routing System, 130 mm 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRFC10STR72 cable tray Straight cable tray Yellow Tripp Lite SRFC10STR72 cable tray Straight cable tray Yellow
(show image)
SRFC10STR72 SRFC10STR72 Toolless Straight Channel Section for Fiber Routing System, 240 x 120 x 1830 mm (10 x 5 x 72 in.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRFC10STR48 cable tray Straight cable tray Yellow Tripp Lite SRFC10STR48 cable tray Straight cable tray Yellow
(show image)
SRFC10STR48 SRFC10STR48 Toolless Straight Channel Section for Fiber Routing System, 240 x 120 x 1220 mm (10 x 5 x 48 in.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRFC10JUNT4 cable tray Cross cable tray Yellow Tripp Lite SRFC10JUNT4 cable tray Cross cable tray Yellow
(show image)
SRFC10JUNT4 SRFC10JUNT4 Toolless Horizontal 4-Way Junction for Fiber Routing System, 240 mm (10 in.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRFC10ELBOW cable tray Elbow cable tray 90° Yellow Tripp Lite SRFC10ELBOW cable tray Elbow cable tray 90° Yellow
(show image)
SRFC10ELBOW SRFC10ELBOW Toolless Horizontal 90-Degree Elbow for Fiber Routing System, 240 mm (10 in.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)