location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SMX2200XLRT2UN uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1920 W 8 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMX2200XLRT2UN SmartPro 230V 2200VA 1920W Line-Interactive Sine Wave UPS, 2U, Extended Run, WEBCARDLX, LCD, USB, DB9
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMX2200XLRT2UN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332256430 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76816
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:53:37
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SMX2200XLRT2UN uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1920 W 8 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Protects equipment against blackouts, brownouts, overvoltages, surges and line noise
  • - Keeps AC power running during blackouts to allow time for file saves and safe shutdown
  • - Maintains continuous 230V nominal output during brownouts and overvoltages
  • - Pre-installed WEBCARDLX with latest version of PADM20 supports Auto Probe feature
  • - Easy-to-read LCD allows real-time monitoring of voltage, battery status and other data
Long product name Tripp Lite SMX2200XLRT2UN uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1920 W 8 AC outlet(s) :
The short editorial description of Tripp Lite SMX2200XLRT2UN uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1920 W 8 AC outlet(s)

SmartPro 230V 2200VA 1920W Line-Interactive Sine Wave UPS, 2U, Extended Run, WEBCARDLX, LCD, USB, DB9
More>>>
Tripp Lite SMX2200XLRT2UN uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1920 W 8 AC outlet(s):
The official marketing text of Tripp Lite SMX2200XLRT2UN uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1920 W 8 AC outlet(s) as supplied by the manufacturer

2.2kVA/1.92kW/230V Battery Backup for PC Networks, Security Systems or Digital Signage
The SmartPro® line-interactive SMX2200XLRT2UN UPS system with AVR provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The eight-outlet 230V battery backup with 0.9 power factor is ideal protection for small networks, wiring closets, security systems, telecom, high-end PC gaming, digital signage equipment and other professional applications, including retail, casino and hotel/motel management.

Reliable, Expandable Battery Backup Keeps You Operational Through Power Outages
The field-replaceable, hot-swappable internal battery provides 11.9 minutes of support at half load (960W) and five minutes at full load (1920W), allowing you to work through short power failures and giving you enough time to safely save files and shut down your system in case of a prolonged blackout. For mission-critical applications demanding scalable extended runtime, the UPS supports external battery packs, such as BP48V27-2US (sold separately).

WEBCARDLX Network Interface Offers 24/7 Remote Access for Monitoring and Control
The built-in WEBCARDLX with the latest version of PowerAlert Device Manager firmware (PADM20) provides enhanced remote management capabilities, including customizable dashboard graphs to fit user preferences. The PADM20 upgrade and PowerAlert Element Manager (PAEM) software form a powerful tool for expanding maintenance functions in large installations, including firmware update checks and backup and restoration of device configurations. PADM20’s Auto Probe feature allows a UPS with switched loads to automatically reboot devices if a network communication failure is detected.

8 Outlets Protect Your Connected Components
Eight C13 outlets provide battery backup, 350 joules of surge protection and voltage regulation for your crucial components. Two independently switched single-outlet load banks enable both scheduled and real-time remote rebooting and load shedding.

Automatic Voltage Regulation (AVR) Corrects Low- and High-Voltage Conditions
AVR protects your equipment from incremental hardware damage, data loss and performance problems caused by brownouts and overvoltages. The SMX2200XLRT2UN can correct brownouts as low as 158V and overvoltages as high as 278V back to nominal 230V power continuously, all while keeping the battery fully charged and ready to take over in case of power failure.

Premium Protection from EMI/RFI Line Noise Helps Your Equipment Perform Better
This UPS system filters out disruptive electromagnetic and radio frequency interference that can inflict hardware damage or data loss. This EMI/RFI filtering also helps your connected components perform better and last longer.

Designed for High Efficiency to Help You Save Money and Protect the Environment
A 98% efficiency rating reduces BTU emissions, energy consumption and, ultimately, your energy costs.

Silenceable Alarm and Easy-to-Read LCD Keep You Informed Around the Clock
The front-panel LCD lets you monitor important data, such as load level, power factor, voltage, battery charge and estimated runtimes. It rotates for comfortable viewing in both rack and tower configurations. The audible alarm sounds for power failure, low battery and overloads. You may silence it using the built-in switch or disable it.

Advanced Communications Ports Allow for Automatic Saves and Shutdowns
RS-232 and HID-compliant USB ports connect to a computer running free downloadable PowerAlert® software to enable safe unattended file saves and system shutdown in case of a prolonged power failure. The EPO port supports emergency shutdown in large facilities. Cables are included.

Versatile Installation Options
Hardware is included for mounting the SmartPro UPS system in 2U of space in an EIA-standard 19-inch 4-post rack. Using optional mounting accessories (sold separately), you can adapt the SMX2200XLRT2UN for 2-post (2POSTRMKITWM), front-rail (UPSHDEARKIT), 4-post short-depth (4POSTRAILKITWM), tower (2-9USTAND) or wall mounting (2POSTRMKITWM).

Short summary description Tripp Lite SMX2200XLRT2UN uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1920 W 8 AC outlet(s):
This short summary of the Tripp Lite SMX2200XLRT2UN uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1920 W 8 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SMX2200XLRT2UN, Line-Interactive, 2.2 kVA, 1920 W, Pure sine, 158 V, 278 V

Long summary description Tripp Lite SMX2200XLRT2UN uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1920 W 8 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SMX2200XLRT2UN uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1920 W 8 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SMX2200XLRT2UN. UPS topology: Line-Interactive, Output power capacity: 2.2 kVA, Output power: 1920 W. AC outlet types: C13 coupler, Power plug: C20 coupler, AC outlets quantity: 8 AC outlet(s). Typical backup time at full load: 5 min, Typical backup time at half load: 11.9 min. Form factor: Rackmount, Product color: Black, Housing material: Steel. Width: 17.5" (444.5 mm), Depth: 19.5" (495.3 mm), Height: 3.5" (88.9 mm)

Features
UPS topology *
Line-Interactive
Output power capacity *
2.2 kVA
Output power *
1920 W
Waveform *
Pure sine
Input operation voltage (min) *
158 V
Input operation voltage (max) *
278 V
Input frequency *
50/60 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Output frequency
50/60 Hz
Output voltage regulation
-15 - 6%
Automatic Voltage Regulation (AVR)
Yes
Maximum current
10.7 A
Surge energy rating
350 J
Number of input phases
1
Efficiency (On-line mode)
98%
Power factor
0.87
Emergency Power Off (EPO)
Yes
EMI/RFI noise filtering
Yes
Noise level
45 dB
Surge protection
Yes
Audible alarm(s)
Yes
Audible alarm modes
Alarm when on battery, Fault, Low battery alarm, Overload alarm
Country of origin
China
Ports & interfaces
AC outlet types
C13 coupler
Power plug
C20 coupler
AC outlets quantity
8 AC outlet(s)
USB port
Yes
USB 2.0 ports quantity
3
Serial interface
Yes
RS-232 ports
1
Ethernet LAN (RJ-45) ports
1
Emergency Power Off (EPO) connector
Yes
Battery
Typical backup time at full load
5 min
Typical backup time at half load
11.9 min
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Rackmount
Housing material
Steel
Rack capacity
2U
Cooling type
Active
Built-in fan
Yes
Product color *
Black
Display type
LCD
LED indicators
Yes
Certification
CE, IEC 62040-1, IEC 62040-2 Class A EMI, GOST
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
17.5" (444.5 mm)
Depth
19.5" (495.3 mm)
Height
3.5" (88.9 mm)
Weight
68.8 lbs (31.2 kg)
Package width
24.2" (614.7 mm)
Package depth
21.5" (546.1 mm)
Package height
8.7" (221 mm)
Package weight
73.6 lbs (33.4 kg)
Packaging data
Rack mount kit
Yes
Cables included
Input power cable, Output power cable, Serial, USB cable
Manual
Yes
Logistics data
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite SMART750RT1U uninterruptible power supply (UPS) Tripp Lite SMART750RT1U uninterruptible power supply (UPS)
(show image)
SMART750RT1U SMART750RT1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1500RT1U uninterruptible power supply (UPS) Tripp Lite SMART1500RT1U uninterruptible power supply (UPS)
(show image)
SMART1500RT1U SMART1500RT1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMX1500LCDTA uninterruptible power supply (UPS) 1.5 kVA 900 W 8 AC outlet(s) Tripp Lite SMX1500LCDTA uninterruptible power supply (UPS) 1.5 kVA 900 W 8 AC outlet(s)
(show image)
SMX1500LCDTA SMX1500LCDTA 1500VA 900W 230V SmartPro Line-Interactive UPS - 8 C13 Outlets, 2 Australian Outlet Adapters, LCD, USB, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVSX650A uninterruptible power supply (UPS) Line-Interactive 0.65 kVA 360 W 4 AC outlet(s) Tripp Lite OMNIVSX650A uninterruptible power supply (UPS) Line-Interactive 0.65 kVA 360 W 4 AC outlet(s)
(show image)
OMNIVSX650A OMNIVSX650A 650VA 360W 230V Line-Interactive UPS - 4 C13 Outlets, 2 Australian Outlet Adapters, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART3000CRMXLN uninterruptible power supply (UPS) Line-Interactive 3 kVA 2880 W 9 AC outlet(s) Tripp Lite SMART3000CRMXLN uninterruptible power supply (UPS) Line-Interactive 3 kVA 2880 W 9 AC outlet(s)
(show image)
SMART3000CRMXLN SmartPro 120V 3000VA 2880W Line-Interactive Sine Wave UPS, 4U Short Depth, Extended Run, WEBCARDLX, USB, DB9 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1548ET uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1200 W 6 AC outlet(s) Tripp Lite SMART1548ET uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1200 W 6 AC outlet(s)
(show image)
SMART1548ET 120VAC 48VDC 1500VA 1200W Extreme Temperature Network UPS for Industrial and Traffic Networks, 3U, Hardwire 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1000RMX2UN uninterruptible power supply (UPS) Line-Interactive 1 kVA 800 W 6 AC outlet(s) Tripp Lite SMART1000RMX2UN uninterruptible power supply (UPS) Line-Interactive 1 kVA 800 W 6 AC outlet(s)
(show image)
SMART1000RMX2UN SmartPro 120V 1000VA 900W Line-Interactive Sine Wave UPS, 2U, Extended Run, WEBCARDLX, LCD, USB, DB9 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVSX1500D uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 4 AC outlet(s) Tripp Lite OMNIVSX1500D uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 4 AC outlet(s)
(show image)
OMNIVSX1500D OMNIVSX1500D 1.5kVA 900W Line-Interactive UPS with 4 Schuko CEE 7/7 Outlets - AVR, 230V, 1.5 m Cord, LCD, USB, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVSX1500 uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 8 AC outlet(s) Tripp Lite OMNIVSX1500 uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 8 AC outlet(s)
(show image)
OMNIVSX1500 OMNIVSX1500 1.5kVA 900W Line-Interactive UPS with 8 C13 Outlets - AVR, 230V, C14 Inlet, LCD, USB, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 700VA, 450W, Full Isolation Tripp Lite SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 700VA, 450W, Full Isolation
(show image)
SMX700HGL SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 700VA, 450W, Full Isolation 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)