location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SEGA Thor: God of Thunder Xbox 360

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SEGA Check ‘SEGA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thor: God of Thunder
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01148
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘SEGA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SEGA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points SEGA Thor: God of Thunder Xbox 360
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Xbox 360
  • - Game genre: Action
  • - Developer: Liquid Entertainment
  • - ESRB rating: T (Teen)
Long product name SEGA Thor: God of Thunder Xbox 360 :
The short editorial description of SEGA Thor: God of Thunder Xbox 360

Thor: God of Thunder, Xbox 360, Action
More>>>
Short summary description SEGA Thor: God of Thunder Xbox 360:
This short summary of the SEGA Thor: God of Thunder Xbox 360 data-sheet is auto-generated and uses the product title and the first six key specs.

SEGA Thor: God of Thunder, Xbox 360, T (Teen)

Long summary description SEGA Thor: God of Thunder Xbox 360:
This is an auto-generated long summary of SEGA Thor: God of Thunder Xbox 360 based on the first three specs of the first five spec groups.

SEGA Thor: God of Thunder. Platform: Xbox 360, ESRB rating: T (Teen), Developer: Liquid Entertainment

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 06:39:47
Uk has collected 16 expert reviews for SEGA Thor: God of Thunder Xbox 360 and the average expert rating is 37 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
37%
Source Review comments Score
impulsegamer.com
Updated:
2012-01-25 06:39:47
So here we are, another movie tie-in game, so is Thor any different? The game starts out with Asgard being under attack, this causes Thor to blindly attack those responsible and you must inevitably fight enemies of various realms. The story for Thor...
31%
pocket-lint.com
Updated:
2012-01-25 06:39:47
Let’s just cut to the chase, and call this baby God of Thor. Sega’s PS3 and Xbox 360 adaptation of Kenneth Branagh’s Marvel superhero movie plays very much in the style of Sony’s epic Greek myth brawlers, with the son of Odinin the shoes of Kratos as...
Good Some stylisation rolls over from the movie...
Bad Camera control, boss battles are long and boring, frustrating...
Bottom line It’s great to see Marvel’s mighty god of thunder in action, and the style of game should fit him like a glove, but when all is said and done Thor: God of Thunder isn’t much fun to play...
40%
Gamingnexus.com
Updated:
2012-01-25 06:39:46
A lot of my favorite games are action-adventure games. There's nothing like taking out wave upon wave of enemies and creating unique combos with whatever weapon you have available to you. God of War is a great example of this. It's got a nice story...
31%
gamezone.com
Updated:
2012-01-25 06:39:46
Thor: God of Thunder was, to put it nicely, an interesting title. You control Thor through multiple worlds in Asgard. From the beginning, Thor seeks revenge for a fallen friend and sets out to destroy everything in his way. In the midst of a war betwe...
30%
gamersdailynews.com
Updated:
2012-01-25 06:39:46
Thor: God of Thunder had the deck stacked against it to start with; it’s a movie tie-in game and those have a very strong stigma attached to them. The developers opting to make a straight-forward, third-person brawler would likewise seem to both hurt a...
45%
ign.com
Updated:
2012-01-25 06:39:46
Thor isn't the worst game I've played, but it's certainly the worst I've played in a long, long time. To say the PlayStation 3 and Xbox 360 versions of this game lack the creative gameplay and visual approach that their DS and Wii counterparts (respect...
Bottom line Playing this game is an exercise in patience. The graphics are mediocre at best, and even then the game struggles to maintain a consistent presentation of the world around you. Control is completely spotty. More often than not I pressed a button and ho...
30%
gamespot.com
Updated:
2012-01-25 06:39:46
The curse of the blockbuster movie adaptation has plagued the games industry for more than three decades, but even a history of futility will not prepare you for the digital misery that is Thor: God of Thunder. Every aspect of this slapdash action game...
Good Shallow combat made worse by poor collision detection, Finicky camera and sluggish controls make navigation a chore, Excessively high difficulty level, Tedious boss fights, Outdated visuals with a stuttering frame rate.
Bad Comment on this video, Watch this video in High Def...
Bottom line Thor: God of Thunder hammers out an experience that is absolutely awful in every way...
20%
1up.com
Updated:
2012-01-25 06:39:46
Though the initial trailers were unconvincing, I'm happy to say that Marvel's first Thor film looks to be a winner. Relative newcomer Chris Hemsworth reportedly turns in a commanding performance as the titular Norse god, a supremely well-respected dire...
38%
gamepro.com
Updated:
2012-01-25 06:39:46
Aside from some mildly interesting boss battles, Thor's DS movie tie-in doesn't impress much longer than it has to, with repetitive combat, a limited campaign, and an overall lack of replay value. Some video games exist because a company has a dream of...
50%
cheatcc.com
Updated:
2012-01-25 06:39:47
Let's face it, movie tie-in games never stand much of a chance of actually being good. Nonetheless, when I was told that the new Thor movie was getting not one, but three separate games by three separate developers across three separate consoles, I had...
54%
Brand Image Article code product Stock Price from
SEGA

SEGA Bleach: The 3rd Phantom Nintendo DS
(show image)
00140 Bleach: The 3rd Phantom 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Mario & Sonic at the Olympic Games German Nintendo DS
(show image)
00097 Mario & Sonic at the Olympic Games 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Die wahnsinnige Welt des Sports (Wii) German
(show image)
00117 Die wahnsinnige Welt des Sports (Wii) 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Virtua Tennis 2009 Bundle Pack (Wii)
(show image)
00109 Virtua Tennis 2009 Bundle Pack (Wii) 0.00
(excl. VAT)
0 (incl. VAT)