location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Exacompta 180102D magazine rack Polypropylene (PP) Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Exacompta Check ‘Exacompta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
180102D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
180102D
Category:
Container, either freestanding or attached to a wall, used to hold magazines.
Magazine Racks Check ‘Exacompta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Exacompta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2021 16:22:38
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 5 years
Long product name Exacompta 180102D magazine rack Polypropylene (PP) Green :
The short editorial description of Exacompta 180102D magazine rack Polypropylene (PP) Green

Forever, PP, A4, 3 Pcs, Anise Green
More>>>
Short summary description Exacompta 180102D magazine rack Polypropylene (PP) Green:
This short summary of the Exacompta 180102D magazine rack Polypropylene (PP) Green data-sheet is auto-generated and uses the product title and the first six key specs.

Exacompta 180102D, Polypropylene (PP), Green, Matte, A4, Brochure, Catalogue, Magazine, 4.33" (110 mm)

Long summary description Exacompta 180102D magazine rack Polypropylene (PP) Green:
This is an auto-generated long summary of Exacompta 180102D magazine rack Polypropylene (PP) Green based on the first three specs of the first five spec groups.

Exacompta 180102D. Housing material: Polypropylene (PP), Product color: Green, Finishing: Matte. Width: 4.33" (110 mm), Depth: 11.5" (292 mm), Height: 12.6" (320 mm)

Brand Image Article code product Stock Price from
Exacompta

Exacompta 180101D magazine rack Polypropylene (PP) Blue
(show image)
180101D 180101D 0.00
(excl. VAT)
0 (incl. VAT)