location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Exacompta 675103D pen/pencil holder Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Exacompta Check ‘Exacompta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
675103D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
675103D
Category:
Objects, commonly made of plastic, which can hold and store pens and pencils. Usually found on desk tops.
Pen & Pencil Holders Check ‘Exacompta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Exacompta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2387
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2017 09:54:04
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 5 Years
Long product name Exacompta 675103D pen/pencil holder Red :
The short editorial description of Exacompta 675103D pen/pencil holder Red

Mini-OCTO, PP, Brick Red
More>>>
Short summary description Exacompta 675103D pen/pencil holder Red:
This short summary of the Exacompta 675103D pen/pencil holder Red data-sheet is auto-generated and uses the product title and the first six key specs.

Exacompta 675103D, 3.54" (90 mm), 4.33" (110 mm), 4.84" (123 mm)

Long summary description Exacompta 675103D pen/pencil holder Red:
This is an auto-generated long summary of Exacompta 675103D pen/pencil holder Red based on the first three specs of the first five spec groups.

Exacompta 675103D. Width: 3.54" (90 mm), Depth: 4.33" (110 mm), Height: 4.84" (123 mm)

Brand Image Article code product Stock Price from
Exacompta

Exacompta 675102D pen/pencil holder Polypropylene (PP) Green
(show image)
675102D 675102D 0.00
(excl. VAT)
0 (incl. VAT)
Exacompta

Exacompta 675101D pen/pencil holder Polypropylene (PP) Blue
(show image)
675101D 675101D 0.00
(excl. VAT)
0 (incl. VAT)