DELL logo

DELL Latitude 7210 Intel® Core™ i5 256 GB 12.3" 8 GB Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Gray, Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171113
Info modified on:
31 May 2024, 16:14:27
Short summary description DELL Latitude 7210 Intel® Core™ i5 256 GB 12.3" 8 GB Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Gray, Silver:

DELL Latitude 7210, 12.3", 1920 x 1280 pixels, 256 GB, 8 GB, Windows 10 Pro, Black, Gray, Silver

Long summary description DELL Latitude 7210 Intel® Core™ i5 256 GB 12.3" 8 GB Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Gray, Silver:

DELL Latitude 7210. Display diagonal: 12.3", Display resolution: 1920 x 1280 pixels. Internal storage capacity: 256 GB. Processor frequency: 1.6 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10210U. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Card reader integrated. Weight: 33 oz (935 g). Operating system installed: Windows 10 Pro. Product color: Black, Gray, Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.