location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N002-025-BK networking cable Black 299.2" (7.6 m) Cat5e U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N002-025-BK Cat5e 350 MHz Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - Black, 25 ft. (7.62 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N002-025-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0999992239829 show
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110376
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:34:07
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N002-025-BK networking cable Black 299.2" (7.6 m) Cat5e U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium cabling for Category 5 and 5e applications-rated for 350 MHz/1 Gbps communications
  • - IEEE 802.3ab
  • - PVC 4-pair solid UTP
  • - All cables feature boots with integral strain-relief and RJ45 (Male) connectors
Guarantee: Lifetime limited
Long product name Tripp Lite N002-025-BK networking cable Black 299.2" (7.6 m) Cat5e U/UTP (UTP) :
The short editorial description of Tripp Lite N002-025-BK networking cable Black 299.2" (7.6 m) Cat5e U/UTP (UTP)

Cat5e 350 MHz Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - Black, 25 ft. (7.62 m)
More>>>
Tripp Lite N002-025-BK networking cable Black 299.2" (7.6 m) Cat5e U/UTP (UTP):
The official marketing text of Tripp Lite N002-025-BK networking cable Black 299.2" (7.6 m) Cat5e U/UTP (UTP) as supplied by the manufacturer

This black Category 5e (Cat5e) Ethernet cable has two standard RJ45 molded male connectors featuring integral strain relief. The cable is manufactured from PVC 4-pair solid UTP and is rated for 350 MHz/1 Gbps communication. All cables are offered in a variety of lengths and colors for all category 5 (Cat5) and 5e cabling needs. Snagless Cat5e Ethernet cables are also available.

Short summary description Tripp Lite N002-025-BK networking cable Black 299.2" (7.6 m) Cat5e U/UTP (UTP):
This short summary of the Tripp Lite N002-025-BK networking cable Black 299.2" (7.6 m) Cat5e U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N002-025-BK, 299.2" (7.6 m), Cat5e, U/UTP (UTP), RJ-45, RJ-45, Black

Long summary description Tripp Lite N002-025-BK networking cable Black 299.2" (7.6 m) Cat5e U/UTP (UTP):
This is an auto-generated long summary of Tripp Lite N002-025-BK networking cable Black 299.2" (7.6 m) Cat5e U/UTP (UTP) based on the first three specs of the first five spec groups.

Tripp Lite N002-025-BK. Cable length: 299.2" (7.6 m), Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Product color: Black

Features
Product color *
Black
Cable length *
299.2" (7.6 m)
Cable standard *
Cat5e
Cable shielding *
U/UTP (UTP)
Connector 1 *
RJ-45
Connector 2 *
RJ-45
Connector 1 gender *
Male
Connector 2 gender *
Male
Jacket material
Polyvinyl chloride (PVC)
Conductor type
Stranded
Cabling technology
10/100/1000Base-T(X)
Frequency
350 MHz
Snagless cable boot
No
Country of origin
China
Weight & dimensions
Width
10" (254 mm)
Depth
0.5" (12.7 mm)
Height
8" (203.2 mm)
Weight & dimensions
Weight
8.11 oz (230 g)
Packaging data
Quantity per pack
1 pc(s)
Package width
10" (254 mm)
Package depth
0.5" (12.7 mm)
Package height
8" (203.2 mm)
Package weight
8.11 oz (230 g)
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
8544.42.2000
Master (outer) case GTIN (EAN/UPC)
10037332012934
Master (outer) case width
20" (508 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case weight
5.29 lbs (2.4 kg)
Master (outer) case height
18" (457.2 mm)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N223-01K-BK networking cable Black 12007.9" (305 m) Cat6a U/UTP (UTP) Tripp Lite N223-01K-BK networking cable Black 12007.9" (305 m) Cat6a U/UTP (UTP)
(show image)
N223-01K-BK N223-01K-BK Cat6a 10G Solid Core UTP Bulk Ethernet Cable, CMR Rated, Black, 1000 ft. (305 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-06N-WH networking cable White 5.91" (0.15 m) Cat6a U/UTP (UTP) Tripp Lite N261-06N-WH networking cable White 5.91" (0.15 m) Cat6a U/UTP (UTP)
(show image)
N261-06N-WH N261-06N-WH Cat6a 10G Snagless Molded UTP Ethernet Cable (RJ45 M/M), PoE, White, 6 in. (15 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-100-AQ networking cable Aqua color 1200.4" (30.5 m) Cat6a U/UTP (UTP) Tripp Lite N261-100-AQ networking cable Aqua color 1200.4" (30.5 m) Cat6a U/UTP (UTP)
(show image)
N261-100-AQ N261-100-AQ Cat6a 10G Snagless Molded UTP Ethernet Cable (RJ45 M/M), PoE, Aqua, 100 ft. (30.5 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-015-YW networking cable Yellow 181.1" (4.6 m) Cat6a U/UTP (UTP) Tripp Lite N261-015-YW networking cable Yellow 181.1" (4.6 m) Cat6a U/UTP (UTP)
(show image)
N261-015-YW N261-015-YW Cat6a 10G Snagless Molded UTP Ethernet Cable (RJ45 M/M), PoE, Yellow, 15 ft. (4.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-100-GY networking cable Gray 1200.4" (30.5 m) Cat6a U/UTP (UTP) Tripp Lite N261-100-GY networking cable Gray 1200.4" (30.5 m) Cat6a U/UTP (UTP)
(show image)
N261-100-GY N261-100-GY Cat6a 10G Snagless Molded UTP Ethernet Cable (RJ45 M/M), PoE, Gray, 100 ft. (30.5 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-06N-BK networking cable Black 5.91" (0.15 m) Cat6a U/UTP (UTP) Tripp Lite N261-06N-BK networking cable Black 5.91" (0.15 m) Cat6a U/UTP (UTP)
(show image)
N261-06N-BK N261-06N-BK Cat6a 10G Snagless Molded UTP Ethernet Cable (RJ45 M/M), PoE, Black, 6 in. (15 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-025-WH networking cable White 299.2" (7.6 m) Cat6a U/UTP (UTP) Tripp Lite N261-025-WH networking cable White 299.2" (7.6 m) Cat6a U/UTP (UTP)
(show image)
N261-025-WH N261-025-WH Cat6a 10G Snagless Molded UTP Ethernet Cable (RJ45 M/M), PoE, White, 25 ft. (7.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N262-S01-BL networking cable Blue 11.8" (0.3 m) Cat6a S/UTP (STP) Tripp Lite N262-S01-BL networking cable Blue 11.8" (0.3 m) Cat6a S/UTP (STP)
(show image)
N262-S01-BL N262-S01-BL Cat6a 10G Snagless Shielded Slim STP Ethernet Cable (RJ45 M/M), PoE, Blue, 1 ft. (0.3 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-025-GY networking cable Gray 299.2" (7.6 m) Cat6a U/UTP (UTP) Tripp Lite N261-025-GY networking cable Gray 299.2" (7.6 m) Cat6a U/UTP (UTP)
(show image)
N261-025-GY N261-025-GY Cat6a 10G Snagless Molded UTP Ethernet Cable (RJ45 M/M), PoE, Gray, 25 ft. (7.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-020-BL networking cable Blue 240.2" (6.1 m) Cat6a U/UTP (UTP) Tripp Lite N261-020-BL networking cable Blue 240.2" (6.1 m) Cat6a U/UTP (UTP)
(show image)
N261-020-BL N261-020-BL Cat6a 10G Snagless Molded UTP Ethernet Cable (RJ45 M/M), PoE, Blue, 20 ft. (6.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
United States 2 distributor(s)