location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pelikan Stick Black 50 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pelikan Check ‘Pelikan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stick
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
000552
Category:
Rollerball pens use a ball point and a water-based instead of an oil-based ink. The ink in a roller ball tends to go more deeply and more widely into the paper than the ink in a ball-point pen.
Rollerball Pens Check ‘Pelikan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pelikan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 03:11:12
The date of the most recent change of the data-sheet in Icecat's system
Long product name Pelikan Stick Black 50 pc(s) :
The short editorial description of Pelikan Stick Black 50 pc(s)

Stick ballpoint pen
More>>>
Short summary description Pelikan Stick Black 50 pc(s):
This short summary of the Pelikan Stick Black 50 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Pelikan Stick, Black, Transparent, Black, 0.315" (8 mm), 0.0394" (1 mm), 50 pc(s)

Long summary description Pelikan Stick Black 50 pc(s):
This is an auto-generated long summary of Pelikan Stick Black 50 pc(s) based on the first three specs of the first five spec groups.

Pelikan Stick. Product color: Black, Transparent, Writing colors: Black, Thickness: 0.315" (8 mm). Quantity per pack: 50 pc(s)

Brand Image Article code product Stock Price from
Pelikan

Pelikan 972729 rollerball pen Stick pen Blue 1 pc(s)
(show image)
972729 972729 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 972711 rollerball pen Stick pen Blue 1 pc(s)
(show image)
972711 972711 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 972703 rollerball pen Stick pen Blue 1 pc(s)
(show image)
972703 972703 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 972596 rollerball pen Stick pen Blue 1 pc(s)
(show image)
972596 972596 0.00
(excl. VAT)
0 (incl. VAT)