location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PD9030/12 portable DVD/Blu-Ray player Tabletop 9" 640 x 220 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable DVD Player PD9030/12
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PD9030/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581595715
Category:
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:24:48
The date of the most recent change of the data-sheet in Icecat's system
Philips PD9030/12 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips PD9030/12 portable DVD/Blu-Ray player Tabletop 9" 640 x 220 pixels Black :
The short editorial description of Philips PD9030/12 portable DVD/Blu-Ray player Tabletop 9" 640 x 220 pixels Black

PD9030, 9" LCD, DVD, DVD+/-RW, (S)VCD, CD, USB, 1.1 kg
More>>>
Philips PD9030/12 portable DVD/Blu-Ray player Tabletop 9" 640 x 220 pixels Black:
The official marketing text of Philips PD9030/12 portable DVD/Blu-Ray player Tabletop 9" 640 x 220 pixels Black as supplied by the manufacturer

5-hour built-in battery*

This Philips player comes with a compact built-in rechargeable battery for long-lasting power. Up to 5 hours of continuous movie, photo and music playback enjoyment can be achieved on a single charge. Just plug in the power cable to recharge the player - it's that simple.

DVD, DVD+/-RW, (S)VCD, CD

The Philips Portable DVD player is compatible with most DVD and CD discs available in the market. DVD, DVD+/-R, DVD+/-RW, (S)VCD and CD – all of them can play on the DVD player. DVD+/-R is a
shorthand term for a DVD drive that can accept both of the common recordable DVD formats. Likewise, DVD+/-RW handles both common rewritable disc types.


22.9 cm/9" TFT colour widescreen

The high resolution colour LCD display brings images to life, showing off your treasured photos, favourite movies and music with the same 'real life' rich detail and vibrant colours as high quality prints

DivX Certified

With DivX® support, you are able to enjoy DivX encoded videos and movies from the Internet, including purchased Hollywood films. The DivX media format is an MPEG-4-based video compression technology that enables you to save large files like movies, trailers and music videos on media like CD-R/RW and DVD recordable discs, USB storage and other memory cards for playback on your DivX Certified® Philips device

Smart Car Mount

To enjoy entertainment on the go, why not bring your portable DVD player from home on the road with you? A unique Car Mount system ensures ease-of-use, with a quick-release arm that facilitates easy
removal of the player when not in use. You can bring the portable DVD player with you, leaving just the
Mount behind in the car.

USB connection

Simply plug in your portable USB device to the USB connector on your Philips portable DVD player and
playback your digital videos, music or photos directly. Now you can share your favourite moments with family and friends.

Short summary description Philips PD9030/12 portable DVD/Blu-Ray player Tabletop 9" 640 x 220 pixels Black:
This short summary of the Philips PD9030/12 portable DVD/Blu-Ray player Tabletop 9" 640 x 220 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PD9030/12, Tabletop, Black, DVD-Video, NTSC, PAL, Fast forward, Fast reverse, Repeat, Zoom, Shock resistant

Long summary description Philips PD9030/12 portable DVD/Blu-Ray player Tabletop 9" 640 x 220 pixels Black:
This is an auto-generated long summary of Philips PD9030/12 portable DVD/Blu-Ray player Tabletop 9" 640 x 220 pixels Black based on the first three specs of the first five spec groups.

Philips PD9030/12. Form factor: Tabletop, Product color: Black, Playback disc formats: DVD-Video. Display diagonal: 9", Display resolution: 640 x 220 pixels. Audio decoders: Dolby Digital, MP3 bit rates: 32 - 320 Kbit/s, Signal-to-Noise Ratio (SNR): 80 dB. Speaker power: 0.250 W. Video formats supported: DIVX, MPEG4, Audio formats supported: MP3

Features
Form factor *
Tabletop
Product color *
Black
Analog signal format system
NTSC, PAL
Playback disc formats *
DVD-Video
Playback modes
Fast forward, Fast reverse, Repeat, Zoom
Protection features
Shock resistant
TV tuner integrated
No
Display
Display diagonal *
9"
Display resolution *
640 x 220 pixels
Video
Full HD
No
3D
No
Audio
Audio decoders
Dolby Digital
MP3 bit rates
32 - 320 Kbit/s
Signal-to-Noise Ratio (SNR)
80 dB
MP3 playback
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Headphone outputs *
1
DC-in jack
Yes
Composite video in
1
Loudspeakers
Built-in speaker(s) *
Yes
Number of speakers
2
Speaker power
0.250 W
File formats
Video formats supported *
DIVX, MPEG4
Audio formats supported
MP3
Storage
Card reader integrated *
No
Built-in HDD
No
Power
Power source type *
AC, Battery
AC input frequency
50 - 60 Hz
Battery life (max)
5 h
AC input voltage
110-240 V
Weight & dimensions
Width
9.41" (239 mm)
Depth
7.01" (178 mm)
Height
1.54" (39 mm)
Weight
2.43 lbs (1.1 kg)
Packaging content
Handheld remote control
Yes
Manual
Yes
Cables included
AV
Batteries included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2012-03-08 11:02:46
Uk has collected 1 expert review for Philips Portable DVD Player PD9030/12 and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%