location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Presentatie papier mat 24" printing paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Presentatie papier mat 24"
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S041295
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:21:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson Presentatie papier mat 24" printing paper :
The short editorial description of Epson Presentatie papier mat 24" printing paper

24"x25M Presentation Matte Paper Roll
More>>>
Epson Presentatie papier mat 24" printing paper:
The official marketing text of Epson Presentatie papier mat 24" printing paper as supplied by the manufacturer

Offering high quality with capacity to match, EPSON Presentation Matte Paper Rolls offer a matte 172g/m² paper finish. EPSON Paper Rolls are ideal for printing jobs that demand that extra length.
Compatible Main Units - Stylus Pro 9000 /Color Proofer 9000 /Stylus Pro 7000 /
Stylus Pro 7000S /Color Proofer 7000 /Color Proofer 7000S /Stylus Pro 10000 .

Short summary description Epson Presentatie papier mat 24" printing paper:
This short summary of the Epson Presentatie papier mat 24" printing paper data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Presentatie papier mat 24", 172 g/m², 7.39 lbs (3.35 kg), 4.69 x 4.57 x 25.7" (119 x 116 x 652 mm), 24" (61 cm), 25 M, 1 sheets

Long summary description Epson Presentatie papier mat 24" printing paper:
This is an auto-generated long summary of Epson Presentatie papier mat 24" printing paper based on the first three specs of the first five spec groups.

Epson Presentatie papier mat 24". Media weight: 172 g/m², Weight: 7.39 lbs (3.35 kg). Dimensions (WxDxH): 4.69 x 4.57 x 25.7" (119 x 116 x 652 mm), Roll width: 24" (61 cm), Maximum roll length: 25 M

Features
Media weight *
172 g/m²
Weight
7.39 lbs (3.35 kg)
Other features
Dimensions (WxDxH)
4.69 x 4.57 x 25.7" (119 x 116 x 652 mm)
Other features
Roll width
24" (61 cm)
Maximum roll length
25 M
Media sheets per package
1 sheets
Roll length
984.3" (25 m)
Country Distributor
México 1 distributor(s)
United States 2 distributor(s)