location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS -C8025MFP + Fax Laser A3 600 x 600 DPI 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-C8025MFP + Fax
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870B31102K03NL0
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72938
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA FS -C8025MFP + Fax Laser A3 600 x 600 DPI 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 600 x 600 DPI
  • - A3 25 ppm
  • - Color copying Mono scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1024 MB Built-in processor PowerPC 464 800 MHz
  • - 176.4 lbs (80 kg)
Guarantee: 2-year
Long product name KYOCERA FS -C8025MFP + Fax Laser A3 600 x 600 DPI 25 ppm :
The short editorial description of KYOCERA FS -C8025MFP + Fax Laser A3 600 x 600 DPI 25 ppm

FS-C8025MFP - COLOUR Laser, A3, 600x600 dpi, Print, Copy, Scan + Fax
More>>>
KYOCERA FS -C8025MFP + Fax Laser A3 600 x 600 DPI 25 ppm:
The official marketing text of KYOCERA FS -C8025MFP + Fax Laser A3 600 x 600 DPI 25 ppm as supplied by the manufacturer

Need professional A3 functionality in an easy to use colour device?

- Up to 25/13 pages A4/A3 per minute in colour and b/w
- Time to first copy: 13.6 seconds or less
- Professional print, copy, scan, fax functionality
- Up to 1,600 sheets paper capacity
- Easy to install and operate
- Easy-to-use wizard-style navigation
- Low noise emissions match desktop printers
- 360° all-round stylish design
- Long-life components provide unprecedented efficiency and reliability
- Exceptionally low printing costs in its class

This new ECOSYS colour device suits all of your output requirements. It offers highly advanced functionality that is easily accessed by a colour touch panel using a simple wizard-style navigation. No matter if you print, copy, scan or fax in A4 or A3, colour or b/w, this compact device offers a range of paper handling options that will perfectly fit to your individual document management requirements.

Short summary description KYOCERA FS -C8025MFP + Fax Laser A3 600 x 600 DPI 25 ppm:
This short summary of the KYOCERA FS -C8025MFP + Fax Laser A3 600 x 600 DPI 25 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS -C8025MFP + Fax, Laser, Color printing, 600 x 600 DPI, Color copying, A3, Direct printing

Long summary description KYOCERA FS -C8025MFP + Fax Laser A3 600 x 600 DPI 25 ppm:
This is an auto-generated long summary of KYOCERA FS -C8025MFP + Fax Laser A3 600 x 600 DPI 25 ppm based on the first three specs of the first five spec groups.

KYOCERA FS -C8025MFP + Fax. Print technology: Laser, Printing: Color printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 25 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Direct printing

Printing
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (color, normal quality, A4/US Letter)
25 ppm
Print speed (color, normal quality, A3)
13 ppm
Warm-up time
45 s
Time to first page (black, normal)
10 s
Time to first page (color, normal)
14 s
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
11.7 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Mono scanning
Image formats supported
JPG, TIF
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax coding methods
JBIG, MH, MMR, MR
Features
Maximum duty cycle *
100000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
50 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
500 sheets
Maximum input capacity
100 sheets
Maximum output capacity
280 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper handling
Maximum print size
297 x 420 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A3, A4
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Card reader integrated
Yes
Internal memory *
1024 MB
Compatible memory cards
CF
Built-in processor
Yes
Processor family
PowerPC
Processor model
464
Processor frequency
800 MHz
Sound pressure level (printing)
67.7 dB
Sound power level (standby)
49 dB
Design
Market positioning *
Business
Power
Power consumption (average operating)
607 W
Power consumption (standby)
133 W
Certificates
Certification
- TÜV/GS - CE - ISO 9001 - ISO 14001
Weight & dimensions
Weight
176.4 lbs (80 kg)
Other features
Networking features
10/100/1000 BASE-TX
Dimensions (WxDxH)
23.2 x 23.2 x 29.4" (590 x 590 x 748 mm)
Power requirements
AC 220 - 240 V, 50/60 Hz
Modem type
ITU-T Super G3
Maximum internal memory
2.05 TB
Compatible operating systems
- Windows - Mac OS X 10.4+ - UNIX - LINUX
Emulations
PCL 6 (5c/XL), KPDL3, PDF, XPS
Font styles
93 (PCL6/PostScript), 8 (Windows Vista)
All-in-one functions
Copy, Fax, Scan
Color all-in-one functions
Copy, Print
Scan speed
1.5 sec/page
Brand Image Article code product Stock Price from
KYOCERA FS -C8025MFP + KYOLife 3 YR Laser A3 600 x 600 DPI 25 ppm KYOCERA FS -C8025MFP + KYOLife 3 YR Laser A3 600 x 600 DPI 25 ppm
(show image)
870B61102K03NL0 FS-C8025MFP + KYOLife 3 YR 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA FS -C8025MFP + Fax + KYOLife 3 YR Laser A3 600 x 600 DPI 25 ppm KYOCERA FS -C8025MFP + Fax + KYOLife 3 YR Laser A3 600 x 600 DPI 25 ppm
(show image)
870B31102K03NL1 FS-C8025MFP + Fax + KYOLife 3 YR 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA FS -C8025MFP Laser A3 600 x 600 DPI 25 ppm KYOCERA FS -C8025MFP Laser A3 600 x 600 DPI 25 ppm
(show image)
1102K03NL0 FS-C8025MFP 0.00
(excl. VAT)
0 (incl. VAT)