location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus FE-210 1/2.5" 7.1 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FE-210
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N2919692
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Olympus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25966
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Olympus FE-210 1/2.5" 7.1 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 7.1 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 4x
  • - Video recording 640 x 480 pixels
  • - Alkaline
Long product name Olympus FE-210 1/2.5" 7.1 MP CCD Silver :
The short editorial description of Olympus FE-210 1/2.5" 7.1 MP CCD Silver

FE-210 Silver
More>>>
Short summary description Olympus FE-210 1/2.5" 7.1 MP CCD Silver:
This short summary of the Olympus FE-210 1/2.5" 7.1 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus FE-210, 7.1 MP, 1/2.5", CCD, 3x, 4.3 oz (122 g), Silver

Long summary description Olympus FE-210 1/2.5" 7.1 MP CCD Silver:
This is an auto-generated long summary of Olympus FE-210 1/2.5" 7.1 MP CCD Silver based on the first three specs of the first five spec groups.

Olympus FE-210. Megapixel: 7.1 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.3 - 18.9 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.5". Internal memory: 9 MB. Weight: 4.3 oz (122 g). Product color: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-09-22 23:02:55
Uk has collected 10 expert reviews for Olympus FE-210 1/2.5" 7.1 MP CCD Silver and the average expert rating is 59 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
59%
Source Review comments Score
Cameras.co.uk
Updated:
2011-09-22 23:02:30
The Olympus FE-210 is a very simple, starter digital camera. It is available for well under £100. In fact this is one of the cheapest current digital cameras from any of the known brands. The FE-210 is a seven megapixel camera with a three times zoom l...
0%
techadvisor.co.uk
Updated:
2011-09-22 23:02:42
Available online for less than £100, Olympus FE-210 is the least expensive of the budget offerings weve looked at recently. And theres very little to give away this budget price tag in its exterior, with its sleek styling and robust plastic constr...
Bottom line This lack of manual overrides notwithstanding, the Olympus proves quite a nifty performer, and its a bargain at less than £100. If your budget stretches only to £90, this may be the snapper for you. PC Advisor staff Lowest online price: £N/...
60%
Cameras.co.uk
Updated:
2011-09-22 23:02:55
The Olympus FE-210 is a cheap and cheerful digital camera. It has a limited set of features. This helps to make the camera easy to use and I can see this camera appealing to someone who is looking for a digital camera that is as simple as possible. It...
0%
whatdigitalcamera.com
Updated:
2011-09-22 23:02:26
The FE-210 has a good spec to go with its attractive design and good image quality. Along with the Pentax E30 it has a 7MP sensor and a 3x optical zoom with an ISO range of 64-640. There are 15 scene modes and using the most relevant...
82%
Laptopmag.com
Updated:
2011-09-22 23:02:33
Olympus FE-210 doesnt look like a bargain model, but its performance begs to differ. The FE-210 easily slips into a pocket, includes a 2.5-inch LCD and 7.1-MP resolution, and is pretty much foolproof. This point-and-shoot offers a standard Auto mode...
50%
digitalcamerareview.com
Updated:
2011-09-22 23:02:37
The is the most entry level of Olympus’ four new entry level FE digital cameras. It still packs in 7.1 megapixel resolution, 3x optical zoom, and a 2.5 inch LCD. Plenty of built-in help features – a guide menu system and plenty of on-screen descr...
Bottom line If you’re in the market for a sub-$150 camera, the Olympus FE-210 is a viable option for you. Decent image quality and decent speed of operation are the primary plusses, in my opinion. Another possible selling point, especially for beginning digital...
0%
steves-digicams.com
Updated:
2014-04-10 05:08:42
The FE-210 is one of several additions to Olympus FE series of entry-level point-n-shoot models for 2007. These four new FE-series models combine slim design and easy operation to deliver impressive image quality without a steep learning curve – per...
0%