location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U2BLOCK-A-KEY port blocker Port blocker key USB Type-A Black Plastic 4 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U2BLOCK-A-KEY USB-A Port Blockers with Reusable Key, 4 Pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U2BLOCK-A-KEY show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332253590 show
Category: Port Blockers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65870
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:05:25
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U2BLOCK-A-KEY port blocker Port blocker key USB Type-A Black Plastic 4 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Port blockers help prevent unwanted thumb drives and other devices from connecting
  • - Can only be locked and unlocked with included security key to ensure protection
  • - Includes 4 blockers—3 store conveniently inside the key for safekeeping
  • - Blockers and key must be used together for security purposes
  • - Portable pocket-sized key and blockers are compatible with all USB-A ports
Guarantee: Lifetime limited
Long product name Tripp Lite U2BLOCK-A-KEY port blocker Port blocker key USB Type-A Black Plastic 4 pc(s) :
The short editorial description of Tripp Lite U2BLOCK-A-KEY port blocker Port blocker key USB Type-A Black Plastic 4 pc(s)

USB-A Port Blockers with Reusable Key, 4 Pack, TAA
More>>>
Tripp Lite U2BLOCK-A-KEY port blocker Port blocker key USB Type-A Black Plastic 4 pc(s):
The official marketing text of Tripp Lite U2BLOCK-A-KEY port blocker Port blocker key USB Type-A Black Plastic 4 pc(s) as supplied by the manufacturer

Secure USB Port Blockers Protect Your Data Against Unauthorized Access
These port blockers are an easy way to prevent unapproved personnel from connecting an unwanted flash drive or other USB peripheral to a USB-A port. Use the included security key to insert a blocker into the USB port and lock it into place. This will prevent any USB peripheral from infecting the device with malware or removing classified data. The key also removes the blocker just as easily and quickly as it installs the blocker. Four blockers are included, three of which conveniently store inside a compartment on the key. The key and blockers can only be used together for maximum security.

Short summary description Tripp Lite U2BLOCK-A-KEY port blocker Port blocker key USB Type-A Black Plastic 4 pc(s):
This short summary of the Tripp Lite U2BLOCK-A-KEY port blocker Port blocker key USB Type-A Black Plastic 4 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U2BLOCK-A-KEY, Port blocker key, USB Type-A, Black, Plastic, 4 pc(s), Polybag

Long summary description Tripp Lite U2BLOCK-A-KEY port blocker Port blocker key USB Type-A Black Plastic 4 pc(s):
This is an auto-generated long summary of Tripp Lite U2BLOCK-A-KEY port blocker Port blocker key USB Type-A Black Plastic 4 pc(s) based on the first three specs of the first five spec groups.

Tripp Lite U2BLOCK-A-KEY. Product type: Port blocker key, Compatible ports/slots: USB Type-A, Product color: Black. Country of origin: Taiwan, Quantity per master (outer) case: 10 pc(s), Master (outer) case weight: 7.76 oz (220 g). Package width: 0.11" (2.8 mm), Package depth: 3.98" (101 mm), Package height: 5" (127 mm)

Features
Product type *
Port blocker key
Compatible ports/slots *
USB Type-A
Product color *
Black
Material *
Plastic
Package type
Polybag
Quantity per pack *
4 pc(s)
Certification
RoHS, REACH
Logistics data
Country of origin
Taiwan
Quantity per master (outer) case
10 pc(s)
Logistics data
Master (outer) case weight
7.76 oz (220 g)
Master (outer) case length
10.1" (257 mm)
Master (outer) case width
12.5" (318 mm)
Master (outer) case height
0.63" (16 mm)
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332253597
Weight & dimensions
Package width
0.11" (2.8 mm)
Package depth
3.98" (101 mm)
Package height
5" (127 mm)
Package weight
0.705 oz (20 g)
Brand Image Article code product Stock Price from
Tripp Lite U2BLOCK-A10-RD port blocker Port blocker key USB Type-A Red Plastic 10 pc(s) Tripp Lite U2BLOCK-A10-RD port blocker Port blocker key USB Type-A Red Plastic 10 pc(s)
(show image)
U2BLOCK-A10-RD U2BLOCK-A10-RD USB-A Port Blockers, Red, 10 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 3 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)