HP logo

HP 746B 300-ml Yellow DesignJet Ink Cartridge

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53137
Info modified on:
06 Sept 2024, 03:55:42
Long product name HP 746B 300-ml Yellow DesignJet Ink Cartridge:

746B 300-ml Yellow DesignJet Ink Cartridge

Short summary description HP 746B 300-ml Yellow DesignJet Ink Cartridge:

HP 746B 300-ml Yellow DesignJet Ink Cartridge, Yellow, Pigment-based ink, 300 ml, 1 pc(s), Single pack

Long summary description HP 746B 300-ml Yellow DesignJet Ink Cartridge:

HP 746B 300-ml Yellow DesignJet Ink Cartridge. Colour ink type: Pigment-based ink, Supply type: Single pack, Color ink volume: 300 ml, Printing colors: Yellow, Quantity per pack: 1 pc(s)

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.