location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Turtle T1571 ink cartridge 1 pc(s) Original Photo black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Turtle
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T1571 Photo Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T15714010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3610170029557 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 369693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Nov 2022 12:30:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Turtle T1571 ink cartridge 1 pc(s) Original Photo black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Excellent colour stability
  • - Exceptional light-fastness
  • - Excellent black and white image quality with three levels of black
Long product name Epson Turtle T1571 ink cartridge 1 pc(s) Original Photo black :
The short editorial description of Epson Turtle T1571 ink cartridge 1 pc(s) Original Photo black

T1571 Photo Black
More>>>
Epson Turtle T1571 ink cartridge 1 pc(s) Original Photo black:
The official marketing text of Epson Turtle T1571 ink cartridge 1 pc(s) Original Photo black as supplied by the manufacturer

Epson UltraChrome K3 inks are well known for their wide gamut and accurate colour rendition with virtually no colour twist. Now, with the addition of newly formulated vivid magenta and vivid light magenta inks, they offer an even wider colour gamut with a dramatically improved range of expression.

Short summary description Epson Turtle T1571 ink cartridge 1 pc(s) Original Photo black:
This short summary of the Epson Turtle T1571 ink cartridge 1 pc(s) Original Photo black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Turtle T1571, Photo black, Dye-based ink, 25.9 ml, 1 pc(s)

Long summary description Epson Turtle T1571 ink cartridge 1 pc(s) Original Photo black:
This is an auto-generated long summary of Epson Turtle T1571 ink cartridge 1 pc(s) Original Photo black based on the first three specs of the first five spec groups.

Epson Turtle T1571. Colour ink type: Dye-based ink, Black ink volume: 25.9 ml, Printing colors: Photo black, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
- Epson Stylus Photo R3000
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
25.9 ml
Type *
Original
Ink type
Dye-based ink
Printing colors *
Photo black
Brand compatibility *
Epson
OEM code
C13T15714010
Country of origin
China
Packaging data
Package width
5.71" (145 mm)
Package depth
1.3" (33 mm)
Packaging data
Package height
4.72" (120 mm)
Package type
Blister
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
18.9" (48 cm)
Quantity per pallet
2400 pc(s)
Harmonized System (HS) code
84439990
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
18.9" (48 cm)
Quantity per pallet (UK)
2400 pc(s)
Quantity per pallet layer
240 pc(s)
Quantity per pallet layer (UK)
240 pc(s)
Minimum order quantity
8 pc(s)
Brand Image Article code product Stock Price from
Epson Apple C13T12954510 ink cartridge 1 pc(s) Original Black, Cyan, Magenta, Yellow Epson Apple C13T12954510 ink cartridge 1 pc(s) Original Black, Cyan, Magenta, Yellow
(show image)
C13T12954510 C13T12954510 0.00
(excl. VAT)
0 (incl. VAT)
Epson Hummingbird T0807 ink cartridge 1 pc(s) Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow Epson Hummingbird T0807 ink cartridge 1 pc(s) Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
(show image)
C13T08074021 Multipack 6-colours T0807 Claria Photographic Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stag T1301 ink cartridge 1 pc(s) Original Black Epson Stag T1301 ink cartridge 1 pc(s) Original Black
(show image)
C13T13014020 Singlepack Black T1301 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 10 distributor(s)
Polska 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)