location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Turtle T1575 ink cartridge 1 pc(s) Original High (XL) Yield Light Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Turtle
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T1575 Light Cyan
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T15754010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3610170034988 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 285603
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 14:07:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Turtle T1575 ink cartridge 1 pc(s) Original High (XL) Yield Light Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Excellent colour stability
  • - Exceptional light-fastness
  • - Excellent black and white image quality with three levels of black
Long product name Epson Turtle T1575 ink cartridge 1 pc(s) Original High (XL) Yield Light Cyan :
The short editorial description of Epson Turtle T1575 ink cartridge 1 pc(s) Original High (XL) Yield Light Cyan

T1575 Light Cyan
More>>>
Epson Turtle T1575 ink cartridge 1 pc(s) Original High (XL) Yield Light Cyan:
The official marketing text of Epson Turtle T1575 ink cartridge 1 pc(s) Original High (XL) Yield Light Cyan as supplied by the manufacturer

Epson UltraChrome K3 inks are well known for their wide gamut and accurate colour rendition with virtually no colour twist. Now, with the addition of newly formulated vivid magenta and vivid light magenta inks, they offer an even wider colour gamut with a dramatically improved range of expression.

Short summary description Epson Turtle T1575 ink cartridge 1 pc(s) Original High (XL) Yield Light Cyan:
This short summary of the Epson Turtle T1575 ink cartridge 1 pc(s) Original High (XL) Yield Light Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Turtle T1575, High (XL) Yield, Light Cyan, Pigment-based ink, 25.9 ml, 1 pc(s), 2300 pages

Long summary description Epson Turtle T1575 ink cartridge 1 pc(s) Original High (XL) Yield Light Cyan:
This is an auto-generated long summary of Epson Turtle T1575 ink cartridge 1 pc(s) Original High (XL) Yield Light Cyan based on the first three specs of the first five spec groups.

Epson Turtle T1575. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Color ink page yield: 2300 pages, Color ink volume: 25.9 ml, Printing colors: Light Cyan, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
- Epson Stylus Photo R3000
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink volume
25.9 ml
Color ink page yield *
2300 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colors *
Light Cyan
Brand compatibility *
Epson
OEM code
C13T15754010
Country of origin
China
Color
Yes
Certification
CE
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Package width
5.71" (145 mm)
Package depth
1.3" (33 mm)
Package height
4.72" (120 mm)
Package type
Blister
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
18.9" (48 cm)
Quantity per pallet
2400 pc(s)
Harmonized System (HS) code
84439990
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
18.9" (48 cm)
Quantity per pallet (UK)
2400 pc(s)
Quantity per pallet layer
240 pc(s)
Quantity per pallet layer (UK)
240 pc(s)
Minimum order quantity
8 pc(s)
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 9 distributor(s)
Polska 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 4 distributor(s)
Belgium 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)