location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu E line E19-6 computer monitor 19" 1280 x 1024 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
E line
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E19-6
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K1376-V160 show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 13:34:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu E line E19-6 computer monitor 19" 1280 x 1024 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 19"
  • - 1280 x 1024 pixels 5:4
  • - 5 ms 250 cd/m² 1000:1
  • - 25 W
Guarantee: 3 years
Long product name Fujitsu E line E19-6 computer monitor 19" 1280 x 1024 pixels Black :
The short editorial description of Fujitsu E line E19-6 computer monitor 19" 1280 x 1024 pixels Black

E19-6 - 19 “, 1280 x 1024, 5:4, 1000:1, 5ms, 1 x DVI(HDCP), 1 x D-SUB, 2 x 1W
More>>>
Fujitsu E line E19-6 computer monitor 19" 1280 x 1024 pixels Black:
The official marketing text of Fujitsu E line E19-6 computer monitor 19" 1280 x 1024 pixels Black as supplied by the manufacturer

The Fujitsu Display E19-6 LED combines comfortable ergonomics with best-in-class energy saving technology like ECO system (ECO mode, ECO key and ECO status LED and environment-friendly LED technology.

Short summary description Fujitsu E line E19-6 computer monitor 19" 1280 x 1024 pixels Black:
This short summary of the Fujitsu E line E19-6 computer monitor 19" 1280 x 1024 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu E line E19-6, 19", 1280 x 1024 pixels, LED, 5 ms, Black

Long summary description Fujitsu E line E19-6 computer monitor 19" 1280 x 1024 pixels Black:
This is an auto-generated long summary of Fujitsu E line E19-6 computer monitor 19" 1280 x 1024 pixels Black based on the first three specs of the first five spec groups.

Fujitsu E line E19-6. Display diagonal: 19", Display resolution: 1280 x 1024 pixels. Display: LED. Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Built-in speaker(s). Product color: Black

Display
Display diagonal *
19"
Display resolution *
1280 x 1024 pixels
Native aspect ratio *
5:4
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
5:4
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
2000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display number of colors *
16.78 million colors
Pixel pitch
0.0116 x 0.0116" (0.294 x 0.294 mm)
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 76 Hz
3D
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
1 W
Design
Product color *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Headphone connectivity
3.5 mm
Microphone in
Yes
HDCP
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt angle range
-5 - 15°
Power
Power consumption (typical) *
25 W
Power consumption (standby) *
0.1 W
Power consumption (off)
0.1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Packaging content
Manual
Yes
Weight & dimensions
Width (with stand)
16.2" (411 mm)
Depth (with stand)
7.6" (193 mm)
Height (with stand)
15.3" (389 mm)
Width (without stand)
16.2" (411 mm)
Depth (without stand)
2.28" (58 mm)
Height (without stand)
13.7" (348 mm)
Weight (without stand)
6.39 lbs (2.9 kg)
Packaging data
Package weight
10.6 lbs (4.8 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LED
TV tuner integrated
No
Microphone connectivity
3.5 mm
Country Distributor
United Kingdom 1 distributor(s)