ATEN logo

ATEN VE781020 HDMI cable 787.4" (20 m) HDMI Type A (Standard) Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95669
Info modified on:
10 Aug 2024, 11:48:58
End of life date:
01 Aug 2021
Bullet Points ATEN VE781020 HDMI cable 787.4" (20 m) HDMI Type A (Standard) Black:
  • - Supports resolution up to True 4K (4096 x 2160 @ 60Hz 4:4:4)
  • - HDMI 2.0 (3D, Deep Color, True 4K); HDCP 2.2 compliant
  • - Extends True 4K signals up to 20m
  • - Reduced EMI and RFI for lower noise interference
  • - High data transfer rate of 18 Gbps
  • - Supports multi audio channel – Dolby TrueHD and DTS-HD Master Audio
  • - Robust cable pulling strength (Max.10 kg) and compression load resistance (Max.50 kg)
  • - Plug-and-play
Long product name ATEN VE781020 HDMI cable 787.4" (20 m) HDMI Type A (Standard) Black:

HDMI-A/HDMI-A, 20m, 4096 x 2160, 60Hz, Black

ATEN VE781020 HDMI cable 787.4" (20 m) HDMI Type A (Standard) Black:

ATEN VE781020 True 4K HDMI 2.0 Active Optical Cable utilizes AOC technology that enables conversion between input signals and optical signals for optimum high bandwidth data transmissions. The EMI-resistant optical cables come in 20m with full support of True 4K resolutions. It is fully compliant with HDCP 2.2 standards and meets HDMI 2.0 specifications including 3D, deep color, and data rates up to 18 Gbps. Supported Dolby True HD and DTS-HD Master Audio, the optical cables guarantee lossless audio signal transmissions. The VE781020 optical cable is an ideal solution for extending the reach of your digital signage in a wide range of settings, such as traffic stations, shopping centers, and hospital facilities.

Short summary description ATEN VE781020 HDMI cable 787.4" (20 m) HDMI Type A (Standard) Black:

ATEN VE781020, 787.4" (20 m), HDMI Type A (Standard), HDMI Type A (Standard), 3D, 18 Gbit/s, Black

Long summary description ATEN VE781020 HDMI cable 787.4" (20 m) HDMI Type A (Standard) Black:

ATEN VE781020. Cable length: 787.4" (20 m), Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, HDMI version: 2.0, 3D, Data transfer rate: 18 Gbit/s, Audio Return Channel (ARC), Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.