location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PCIEXSPLIT6 internal power cable 6" (0.152 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6in PCI Express Power Splitter Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCIEXSPLIT6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030842372 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193707
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 14:38:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com PCIEXSPLIT6 internal power cable 6" (0.152 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 6" (0.152 m)
  • - Male
  • - Female
  • - Black, White, Yellow
Guarantee: Lifetime Warranty
Long product name StarTech.com PCIEXSPLIT6 internal power cable 6" (0.152 m) :
The short editorial description of StarTech.com PCIEXSPLIT6 internal power cable 6" (0.152 m)

StarTech.com 6in PCI Express Power Splitter Cable
More>>>
StarTech.com PCIEXSPLIT6 internal power cable 6" (0.152 m):
The official marketing text of StarTech.com PCIEXSPLIT6 internal power cable 6" (0.152 m) as supplied by the manufacturer

Split a single PCI Express 6-pin power connection into two power connections

The PCIEXSPLIT6 PCI Express power splitter cable (6-pin to dual 6-pin) lets you connect a single (standard) 6-pin PCI Express power connection provided by the computer power supply to two nVidia SLI or ATI CrossfireX video cards that require a 6-pin power connection.

A cost-saving solution, this PCIe 6-pin to dual 6-pin power cable eliminates the expense of upgrading a computer power supply for the sake of compatibility with dual video card systems.

The StarTech.com Advantage

- Affordable solution for adding two extra PCI Express connectors to your existing power supply
- Backed by StarTech.com lifetime warranty

Short summary description StarTech.com PCIEXSPLIT6 internal power cable 6" (0.152 m):
This short summary of the StarTech.com PCIEXSPLIT6 internal power cable 6" (0.152 m) data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PCIEXSPLIT6, 6" (0.152 m), Male, Female, Black, White, Yellow, 1.2 oz (34 g), 4.92" (125 mm)

Long summary description StarTech.com PCIEXSPLIT6 internal power cable 6" (0.152 m):
This is an auto-generated long summary of StarTech.com PCIEXSPLIT6 internal power cable 6" (0.152 m) based on the first three specs of the first five spec groups.

StarTech.com PCIEXSPLIT6. Cable length: 6" (0.152 m), Connector 1 gender: Male, Connector 2 gender: Female. Weight: 1.2 oz (34 g). Package width: 4.92" (125 mm), Package depth: 8.86" (225 mm), Package height: 0.551" (14 mm)

Features
Cable length *
6" (0.152 m)
Connector 1 gender
Male
Connector 2 gender
Female
Product color
Black, White, Yellow
Weight & dimensions
Weight
1.2 oz (34 g)
Packaging data
Package width
4.92" (125 mm)
Package depth
8.86" (225 mm)
Package height
0.551" (14 mm)
Package weight
1.2 oz (34 g)
Logistics data
Harmonized System (HS) code
84733080
Brand Image Article code product Stock Price from
StarTech.com PCIEX68ADAP internal power cable 6.1" (0.155 m) StarTech.com PCIEX68ADAP internal power cable 6.1" (0.155 m)
(show image)
PCIEX68ADAP PCI Express 6 pin to 8 pin Power Adapter Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)