location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U444-006-DP-BD video cable adapter 72" (1.83 m) USB Type-C DisplayPort Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U444-006-DP-BD USB-C to DisplayPort Bi-Directional Active Adapter Cable (M/M), 4K 60 Hz, HDR, Locking DP Connector, 6 ft. (1.8 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U444-006-DP-BD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332250711 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78616
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:39:45
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U444-006-DP-BD video cable adapter 72" (1.83 m) USB Type-C DisplayPort Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Bi-directional cable allows male ends to connect to either source or display
  • - Converts audio/video signals from sources supporting USB DisplayPort Alt Mode
  • - Delivers Ultra HD picture quality at resolutions up to 3840 x 2160 (4K x 2K) @ 60 Hz
  • - Reversible USB-C plug connects in either direction for immediate no-fuss use
  • - Locking DisplayPort connector prevents cable from coming loose accidentally
Guarantee: 3-year limited
Long product name Tripp Lite U444-006-DP-BD video cable adapter 72" (1.83 m) USB Type-C DisplayPort Black :
The short editorial description of Tripp Lite U444-006-DP-BD video cable adapter 72" (1.83 m) USB Type-C DisplayPort Black

USB-C to DisplayPort Bi-Directional Active Adapter Cable (M/M), 4K 60 Hz, HDR, Locking DP Connector, 6 ft. (1.8 m)
More>>>
Tripp Lite U444-006-DP-BD video cable adapter 72" (1.83 m) USB Type-C DisplayPort Black:
The official marketing text of Tripp Lite U444-006-DP-BD video cable adapter 72" (1.83 m) USB Type-C DisplayPort Black as supplied by the manufacturer

Bi-Directional USB-C/DisplayPort Cable Delivers UHD Video to a 4K Monitor
This USB Type-C to DisplayPort adapter (M/M) connects a 4K-enabled monitor, projector or television to your desktop computer, tablet, laptop, notebook, MacBook, Chromebook or smartphone. Because the cable is capable of transmitting data in either direction, you can connect a DisplayPort monitor to a USB-C (or Thunderbolt 3) source device or a USB-C (or Thunderbolt 3) monitor to a DisplayPort source. No other adapter or cable is needed to complete your 4K audio/video connection.

Supports USB-C DisplayPort Alternate Mode for Converting Audio/Video Signals
By connecting the cable to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to a monitor, television or projector without installing special software drivers. The U444-006-DP-BD is ideal for multitasking, presenting video at trade shows and conferences, editing documents, playing online games and watching 4K movies on a larger screen.

Transmits Crystal-Clear 4K HDMI Video with HDR and 4:4:4 Color
The U444-006-DP-BD supports Ultra HD video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz with multi-channel digital audio. It’s compatible with DisplayPort 1.2 standards for carrying HDR (high dynamic range) signals, which provides a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks. HDCP 2.2 compliance allows you to stream iTunes and Netflix content with no complications. This adapter also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor.

Locking DP Connector Helps Prevent Accidental Disconnection and Expensive Downtime
Having a cable come loose accidentally can mean costly and time-consuming signal loss. The locking DisplayPort connector helps you avoid such danger, protecting your audio/video transmission by maintaining a secure link without failure. The locking cable is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the cord always stays connected.

Reversible USB-C Connector Attaches in Either Direction
Unlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time.

Ready to Use Right from the Package, So You Can Plug and Play Immediately
The plug-and-play USB Type-C to DisplayPort bi-directional cable requires no software or external power. The six-foot cable is backward compatible with previous USB and DisplayPort generations, so you can use it with legacy equipment.

Short summary description Tripp Lite U444-006-DP-BD video cable adapter 72" (1.83 m) USB Type-C DisplayPort Black:
This short summary of the Tripp Lite U444-006-DP-BD video cable adapter 72" (1.83 m) USB Type-C DisplayPort Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U444-006-DP-BD, 72" (1.83 m), USB Type-C, DisplayPort, Male, Male, Straight

Long summary description Tripp Lite U444-006-DP-BD video cable adapter 72" (1.83 m) USB Type-C DisplayPort Black:
This is an auto-generated long summary of Tripp Lite U444-006-DP-BD video cable adapter 72" (1.83 m) USB Type-C DisplayPort Black based on the first three specs of the first five spec groups.

Tripp Lite U444-006-DP-BD. Cable length: 72" (1.83 m), Connector 1: USB Type-C, Connector 2: DisplayPort. Cable diameter: 0.177" (4.5 mm). Package width: 7" (177.8 mm), Package depth: 0.5" (12.7 mm), Package height: 9" (228.6 mm). Master (outer) case width: 16" (406.4 mm), Master (outer) case length: 1" (25.4 mm), Master (outer) case height: 18" (457.2 mm)

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Gold
Cable length *
72" (1.83 m)
Connector 1 *
USB Type-C
Connector 2 *
DisplayPort
Connector 1 gender *
Male
Connector 2 gender *
Male
HDCP
Yes
HDCP version
2.2
DisplayPort version
1.2
High Dynamic Range (HDR) supported
Yes
Maximum resolution
3840 x 2160 pixels
Supported graphics resolutions
3840 x 2160
Product color
Black
Jacket material
Polyvinyl chloride (PVC)
Plug material
Acrylonitrile butadiene styrene (ABS)
Country of origin
Taiwan
Certification
CE, FCC, REACH
Operational conditions
Operating temperature (T-T)
-10 - 40 °C
Operational conditions
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 90%
Weight & dimensions
Cable diameter
0.177" (4.5 mm)
Packaging data
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Package height
9" (228.6 mm)
Package weight
2.12 oz (60 g)
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
16" (406.4 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
18" (457.2 mm)
Master (outer) case weight
22.2 oz (630 g)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332250718
Brand Image Article code product Stock Price from
Tripp Lite P567-02M video cable adapter 78.7" (2 m) HDMI + USB DisplayPort Black Tripp Lite P567-02M video cable adapter 78.7" (2 m) HDMI + USB DisplayPort Black
(show image)
P567-02M P567-02M HDMI to DisplayPort Active Adapter Cable (M/M) - 4K, USB Power, Black, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P567-01M video cable adapter 39.4" (1 m) HDMI + USB DisplayPort Black Tripp Lite P567-01M video cable adapter 39.4" (1 m) HDMI + USB DisplayPort Black
(show image)
P567-01M P567-01M HDMI to DisplayPort Active Adapter Cable (M/M) - 4K, USB Power, Black, 1 m (3.3 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P581AB-006 video cable adapter 72" (1.83 m) DisplayPort DVI-D Black Tripp Lite P581AB-006 video cable adapter 72" (1.83 m) DisplayPort DVI-D Black
(show image)
P581AB-006 P581AB-006 Safe-IT DisplayPort to DVI Antibacterial Adapter Cable (DP to DVI-D Single Link M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P566AB-006 video cable adapter 72" (1.83 m) HDMI Type A (Standard) DVI-D Black Tripp Lite P566AB-006 video cable adapter 72" (1.83 m) HDMI Type A (Standard) DVI-D Black
(show image)
P566AB-006 P566AB-006 Safe-IT HDMI to DVI-D Single-Link Antibacterial Adapter Cable (M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-010-DP-BD video cable adapter 120.1" (3.05 m) USB Type-C DisplayPort Black Tripp Lite U444-010-DP-BD video cable adapter 120.1" (3.05 m) USB Type-C DisplayPort Black
(show image)
U444-010-DP-BD U444-010-DP-BD USB-C to DisplayPort Bi-Directional Active Adapter Cable (M/M), 4K 60 Hz, HDR, Locking DP Connector, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-DP-BD video cable adapter 35.8" (0.91 m) USB Type-C DisplayPort Black Tripp Lite U444-003-DP-BD video cable adapter 35.8" (0.91 m) USB Type-C DisplayPort Black
(show image)
U444-003-DP-BD U444-003-DP-BD USB-C to DisplayPort Bi-Directional Active Adapter Cable (M/M), 4K 60 Hz, HDR, Locking DP Connector, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-DP8B video cable adapter 5.98" (0.152 m) USB Type-C DisplayPort Black Tripp Lite U444-06N-DP8B video cable adapter 5.98" (0.152 m) USB Type-C DisplayPort Black
(show image)
U444-06N-DP8B U444-06N-DP8B USB-C to DisplayPort Active Adapter Cable with Equalizer (M/F), UHD 8K, HDR, DP 1.4, Black, 6 in. (15.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-MDP8W video cable adapter 5.98" (0.152 m) USB Type-C Mini DisplayPort White Tripp Lite U444-06N-MDP8W video cable adapter 5.98" (0.152 m) USB Type-C Mini DisplayPort White
(show image)
U444-06N-MDP8W U444-06N-MDP8W USB-C to Mini DisplayPort Active Adapter Cable with Equalizer (M/F), UHD 8K, HDR, DP 1.4, White, 6 in. (15.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HDR-B video cable adapter 5.98" (0.152 m) USB Type-C HDMI Type A (Standard) Black Tripp Lite U444-06N-HDR-B video cable adapter 5.98" (0.152 m) USB Type-C HDMI Type A (Standard) Black
(show image)
U444-06N-HDR-B U444-06N-HDR-B USB-C to HDMI Active Adapter Cable (M/F), 4K 60 Hz, HDR, 4:4:4, DP 1.2 Alt Mode, HDCP 2.2, Black, 6 in. (15.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HDR4-B video cable adapter 5.98" (0.152 m) USB Type-C HDMI Type A (Standard) Blue Tripp Lite U444-06N-HDR4-B video cable adapter 5.98" (0.152 m) USB Type-C HDMI Type A (Standard) Blue
(show image)
U444-06N-HDR4-B U444-06N-HDR4-B USB-C to HDMI Active Adapter Cable (M/F), 4K 60 Hz, HDR, 4:4:4, DP 1.4 Alt Mode, HDCP 2.2, Black, 6 in. (15.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)