location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DesignJet T200/T600 24-in Roll Cover

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet T200/T600 24-in Roll Cover
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9GF94A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721598448 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 09:09:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP DesignJet T200/T600 24-in Roll Cover
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cover
  • - Device compatibility: Large format printer
  • - Brand compatibility: HP
  • - Black
  • - Quantity per pack: 1
Guarantee: One-year limited hardware warranty
Long product name HP DesignJet T200/T600 24-in Roll Cover :
The short editorial description of HP DesignJet T200/T600 24-in Roll Cover

DesignJet T200/T600 24-in Roll Cover
More>>>
HP DesignJet T200/T600 24-in Roll Cover:
The official marketing text of HP DesignJet T200/T600 24-in Roll Cover as supplied by the manufacturer

The HP DesignJet T200/T600 Roll Cover offers protection against dust and external agents while making the design more integrated.

Short summary description HP DesignJet T200/T600 24-in Roll Cover:
This short summary of the HP DesignJet T200/T600 24-in Roll Cover data-sheet is auto-generated and uses the product title and the first six key specs.

HP DesignJet T200/T600 24-in Roll Cover, Cover, Black, 1 pc(s)

Long summary description HP DesignJet T200/T600 24-in Roll Cover:
This is an auto-generated long summary of HP DesignJet T200/T600 24-in Roll Cover based on the first three specs of the first five spec groups.

HP DesignJet T200/T600 24-in Roll Cover. Type: Cover, Device compatibility: Large format printer, Brand compatibility: HP, Compatibility: DesignJet T200/T600, Product color: Black. Quantity per pack: 1 pc(s)

Features
Type *
Cover
Device compatibility *
Large format printer
Brand compatibility *
HP
Compatibility *
DesignJet T200/T600
Product color
Black
Weight & dimensions
Width
33.5" (850 mm)
Depth
6.69" (170 mm)
Height
6.69" (170 mm)
Weight & dimensions
Weight
21.5 oz (610 g)
Packaging data
Quantity per pack *
1 pc(s)
Package width
43.3" (1100 mm)
Package depth
11.4" (290 mm)
Package height
9.45" (240 mm)
Package weight
4.85 lbs (2.2 kg)
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 2 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Belgium 1 distributor(s)
United States 3 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)