Electrolux logo

Electrolux KVKBE00X 46 L Stainless steel

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12019
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Electrolux KVKBE00X 46 L Stainless steel:

Electrolux KVKBE00X, Medium, 46 L, 1900 W, 1000 W, Built-in, Stainless steel

Long summary description Electrolux KVKBE00X 46 L Stainless steel:

Electrolux KVKBE00X. Oven size: Medium, Total oven(s) interior capacity: 46 L, Grill power: 1900 W. Appliance placement: Built-in, Product color: Stainless steel, Control type: Touch. Connected load: 2000 W, AC input voltage: 220-240 V, AC input frequency: 50 Hz. Installation compartment width: 22" (56 cm), Installation compartment depth: 21.7" (55 cm), Installation compartment height: 17.7" (45 cm). Package width: 25" (635 mm), Package depth: 26.4" (670 mm), Package height: 21.9" (555 mm)

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.