location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL AB128205 memory module 8 GB 1 x 8 GB DDR4 2666 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AB128205
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AB128205
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184456644
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90184
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2023 09:40:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL AB128205 memory module 8 GB 1 x 8 GB DDR4 2666 MHz
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Memory expansion uses the same components as genuine Dell systems. They will work immediately and we guarantee their full compatibility
  • - Dell memories are assembled from quality components from leading OEMs
  • - Dell's high quality standards are met only by products that meet the requirements for the first time. They are only available when purchased from Dell
Long product name DELL AB128205 memory module 8 GB 1 x 8 GB DDR4 2666 MHz :
The short editorial description of DELL AB128205 memory module 8 GB 1 x 8 GB DDR4 2666 MHz

8GB, DDR4, RDIMM, 2666MHz
More>>>
DELL AB128205 memory module 8 GB 1 x 8 GB DDR4 2666 MHz:
The official marketing text of DELL AB128205 memory module 8 GB 1 x 8 GB DDR4 2666 MHz as supplied by the manufacturer

Random Access Memory (RAM) is hardware that your computer uses to store information. Adding memory is one of the most cost-effective ways to increase your computer's performance.

The Dell paměti branded memory offered in the memory selection tool undergoes rigorous testing and quality control to ensure that it will run on your particular Dell system, be fully compatible, and be supported by Dell. The use of unsuitable or non-branded products from other suppliers can lead to outages, which can in turn cause costs for the company and endanger the entire system.

The memory currently offered may have a different speed than the original memory, but it is confirmed that they can work in the device. If you use different memories, the memory will run at the lowest speed used or at the highest speed supported by your computer.

Short summary description DELL AB128205 memory module 8 GB 1 x 8 GB DDR4 2666 MHz:
This short summary of the DELL AB128205 memory module 8 GB 1 x 8 GB DDR4 2666 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

DELL AB128205, 8 GB, 1 x 8 GB, DDR4, 2666 MHz

Long summary description DELL AB128205 memory module 8 GB 1 x 8 GB DDR4 2666 MHz:
This is an auto-generated long summary of DELL AB128205 memory module 8 GB 1 x 8 GB DDR4 2666 MHz based on the first three specs of the first five spec groups.

DELL AB128205. Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz

Features
Buffered memory type
Registered (buffered)
Internal memory *
8 GB
Memory layout (modules x size) *
1 x 8 GB
Features
Internal memory type *
DDR4
Memory clock speed *
2666 MHz
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer DELL AB128205 memory module 8 GB 1 x 8 GB DDR4 2666 MHz:
Disclaimer

Rzeczywista konfiguracja może różnić się od tej przedstawionej na ilustracji