Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Charger compatibility: Mobile phone
- - Charger type: Indoor
- - Power source type: AC, DC, USB
- - White
More>>>
Short summary description Baseus 6953156269439 mobile device charger Mobile phone White AC, DC, USB Indoor:
This short summary of the Baseus 6953156269439 mobile device charger Mobile phone White AC, DC, USB Indoor data-sheet is auto-generated and uses the product title and the first six key specs.
Baseus 6953156269439, Indoor, AC, DC, USB, White
Long summary description Baseus 6953156269439 mobile device charger Mobile phone White AC, DC, USB Indoor:
This is an auto-generated long summary of Baseus 6953156269439 mobile device charger Mobile phone White AC, DC, USB Indoor based on the first three specs of the first five spec groups.
Baseus 6953156269439. Charger type: Indoor, Power source type: AC, DC, USB, Charger compatibility: Mobile phone. Product color: White