Baseus Qpow Lithium Polymer (LiPo) 10000 mAh Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19006
Info modified on:
10 Mar 2024, 10:10:44
Long product name Baseus Qpow Lithium Polymer (LiPo) 10000 mAh Black:

Qpow Digital Display 3A Power Bank 10000mAh

Short summary description Baseus Qpow Lithium Polymer (LiPo) 10000 mAh Black:

Baseus Qpow, 10000 mAh, Lithium Polymer (LiPo), 3.7 V, 15 W, Black

Long summary description Baseus Qpow Lithium Polymer (LiPo) 10000 mAh Black:

Baseus Qpow. Battery capacity: 10000 mAh, Battery technology: Lithium Polymer (LiPo), Battery voltage: 3.7 V. Total output power: 15 W. Product color: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.