location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AEG L6FBI741N washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AEG Check ‘AEG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L6FBI741N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
914 913 446 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332543538867
Category:
Machines used for washing clothes.
Washing Machines Check ‘AEG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1768
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:29:17
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
AEG 914 913 446 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points AEG L6FBI741N washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding Front-load 15.4 lbs (7 kg) 1400 RPM White
  • - Built-in display
  • - Cotton, Eco, Wool, Quick, Synthetics, Spin/drain, Delicate/silk
  • - Half-load Delayed start timer Remaining time indication
  • - Spin-drying class: B
  • - 78 dB
  • - 45 L
Long product name AEG L6FBI741N washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White :
The short editorial description of AEG L6FBI741N washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White

7 Kg, 1400 RPM, A+++, 171 kWh/annual, 9499 L/annual, 53 L, 56-78 dB
More>>>
Short summary description AEG L6FBI741N washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:
This short summary of the AEG L6FBI741N washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

AEG L6FBI741N, Front-load, 15.4 lbs (7 kg), B, 78 dB, 1400 RPM, 171 kWh

Long summary description AEG L6FBI741N washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:
This is an auto-generated long summary of AEG L6FBI741N washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White based on the first three specs of the first five spec groups.

AEG L6FBI741N. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 78 dB, Noise level (wash): 56 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 171 kWh, Annual water consumption washing: 9499 L. Product color: White. Width: 23.6" (600 mm), Depth: 22.6" (575 mm), Height: 33.5" (850 mm)