Daisalux ZG4 LD-N22 A (RAL7035) emergency lamp

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2350
Info modified on:
17 May 2024, 15:38:23
Long product name Daisalux ZG4 LD-N22 A (RAL7035) emergency lamp:

ZG4 LD-N22 A (RAL7035)

Short summary description Daisalux ZG4 LD-N22 A (RAL7035) emergency lamp:

Daisalux ZG4 LD-N22 A (RAL7035), Plastic, IP41, LED, 1000 lm, 220 - 230 V, 220 - 230 V

Long summary description Daisalux ZG4 LD-N22 A (RAL7035) emergency lamp:

Daisalux ZG4 LD-N22 A (RAL7035). Housing material: Plastic, International Protection (IP) code: IP41. Bulb type: LED, Luminous flux (intensive mode): 1000 lm. AC input voltage: 220 - 230 V, Input voltage: 220 - 230 V, AC input frequency: 50 - 60 Hz

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.