location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VM6404HB matrix switcher AV matrix switcher Built-in display

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VM6404HB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VM6404HB show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:38
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN VM6404HB user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VM6404HB matrix switcher AV matrix switcher Built-in display
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4 x 4 HDMI input/output connections
  • - Multiple Control Methods – system management via front-panel pushbuttons, IR, RS-232 control, and Ethernet connection for web GUI or Telnet
  • - View and control via ATEN Video Matrix Control App in a swift and agile way
  • - True 4K Resolutions –handles uncompressed video resolutions up to 4096 x 2160 / 3840 x 2160@60Hz (4:4:4)
  • - 4K Scaler –features a 4K video scaler to convert input resolutions to the optimum display resolutions
  • - Seamless Switch™ –features close-to-zero second switching for continuous video streams, real-time switching, and stable signal transmissions*
  • - Video Wall –allows you to create custom video wall layouts via intuitive web GUI*
  • - True 4K EDID Expert –selects optimum EDID settings for smooth power-up, high-quality display, and use of the best resolutions across different screens
  • - FrameSync –prevents image tearing by synchronizing the scaler output frame rate to the input signal frame rate
  • - Audio-enabled – HDMI audio can be extracted to stereo audio
  • - HDMI (3D, Deep color, 4K); HDCP 2.2 compatible
  • - Consumer Electronics Control (CEC) support
  • - ESD protection for HDMI
  • - Rack-mountable (1U design)
  • - *Note:
  • - 1.When Seamless Switch™ is enabled, 3D, Deep Color, or interlace (i.e., 1080i) formats will not be supported. To use these formats,make sure to disable Seamless Switch™.
  • - 2. Videos may not display within range when Seamless Switch™ or Video Wall is enabled, in which case please adjust the display settings on your device
Guarantee: 3 years
Long product name ATEN VM6404HB matrix switcher AV matrix switcher Built-in display :
The short editorial description of ATEN VM6404HB matrix switcher AV matrix switcher Built-in display

4 x 4 True 4K HDMI Matrix Switch with Scaler
More>>>
ATEN VM6404HB matrix switcher AV matrix switcher Built-in display:
The official marketing text of ATEN VM6404HB matrix switcher AV matrix switcher Built-in display as supplied by the manufacturer

True 4K Pro AV solutions with High Dynamic Range (HDR) technology is the trend of high-definition video that delivers the ultimate visual experience with exceptional sharp and vibrant video quality. ATEN’s VM6404HB True 4K HDMI Matrix Switch with Scaler is compatible with the latest True 4K video resolutions of 4096 x 2160 / 3840 x 2160@60Hz (4:4:4) and HDR, guaranteeing crystal-clear images across four displays.

The VM6404HB supports 4K@60Hz, HDMI 2.0, and HDCP 2.2 and features Seamless Switch™ that employs an FPGA matrix architecture that ensures continuous video streams, real-time control, and stable signal transmissions. With a built-in high-performance scaler, the VM6404HB easily converts various input resolutions into various output display resolutions, giving viewers the best video and picture quality across all displays. The switch integrates video wall functionality with an easy-to-use web GUI that lets you create 8 connection profiles that can be customized into different video wall layouts.

The VM6404HB is an ideal solution for applications that require multiple HDMI displays with multiple HDMI sources to be conveniently set up – such as for stage presentations, digital classroom, video conference rooms, and any installation that requires real-time synchronization.

Short summary description ATEN VM6404HB matrix switcher AV matrix switcher Built-in display:
This short summary of the ATEN VM6404HB matrix switcher AV matrix switcher Built-in display data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VM6404HB, AV matrix switcher, 18 Gbit/s, 4096 x 2160 pixels, 4096 x 2160. 3840 x 2160, Black, Metal

Long summary description ATEN VM6404HB matrix switcher AV matrix switcher Built-in display:
This is an auto-generated long summary of ATEN VM6404HB matrix switcher AV matrix switcher Built-in display based on the first three specs of the first five spec groups.

ATEN VM6404HB. Product type: AV matrix switcher, Data transfer rate: 18 Gbit/s, Maximum resolution: 4096 x 2160 pixels. Housing color: Black, Housing material: Metal, Rack capacity: 1U. AC input voltage: 100 - 240 V, AC input frequency: 50 / 60 Hz, Input current: 1 A. Width: 17" (432.4 mm), Depth: 10.3" (262.3 mm), Height: 1.73" (44 mm)

Features
Product type *
AV matrix switcher
Data transfer rate
18 Gbit/s
Maximum resolution
4096 x 2160 pixels
HDCP
Yes
HDCP version
2.2
3D
Yes
Extended display identification data (EDID)
Yes
Supported resolutions
4096 x 2160. 3840 x 2160
Design
Housing color
Black
Housing material
Metal
Rack mounting
Yes
Rack capacity
1U
Control type
Buttons, Wireless
LED indicators
Yes
Display
Built-in display *
Yes
Ports & interfaces
HDMI input ports quantity
4
HDMI output ports quantity
4
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
RS-232 ports
1
Remote (IR) input
1
Power
AC input voltage
100 - 240 V
AC input frequency
50 / 60 Hz
Input current
1 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 80%
Logistics data
Harmonized System (HS) code
85299097
Weight & dimensions
Width
17" (432.4 mm)
Depth
10.3" (262.3 mm)
Height
1.73" (44 mm)
Weight
7.76 lbs (3.52 kg)
Country Distributor
Danmark 1 distributor(s)
Australia 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)