location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MBI1953 laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBI1953
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBI1953
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327550358
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20790
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2024 08:24:39
The date of the most recent change of the data-sheet in Icecat's system
CoreParts MBI1953 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CoreParts MBI1953 laptop spare part Battery
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Guarantee: 12 months
Long product name CoreParts MBI1953 laptop spare part Battery :
The short editorial description of CoreParts MBI1953 laptop spare part Battery

Laptop Battery for Dell 73Wh 9 Cell Li-ion 11.1V 6.6Ah Metallic Grey
More>>>
Short summary description CoreParts MBI1953 laptop spare part Battery:
This short summary of the CoreParts MBI1953 laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MBI1953, Battery, DELL

Long summary description CoreParts MBI1953 laptop spare part Battery:
This is an auto-generated long summary of CoreParts MBI1953 laptop spare part Battery based on the first three specs of the first five spec groups.

CoreParts MBI1953. Type: Battery, Brand compatibility: DELL

Brand Image Article code product Stock Price from
DELL TX283 laptop spare part Battery DELL TX283 laptop spare part Battery
(show image)
TX283 TX283
DELL 312-0749 laptop spare part Battery DELL 312-0749 laptop spare part Battery
(show image)
312-0749 312-0749
DELL 312-0748 laptop spare part Battery DELL 312-0748 laptop spare part Battery
(show image)
312-0748 312-0748
DELL KY265 laptop spare part Battery DELL KY265 laptop spare part Battery
(show image)
KY265 KY265
DELL Y4372 laptop spare part Battery DELL Y4372 laptop spare part Battery
(show image)
Y4372 Y4372
DELL FU441 laptop spare part Battery DELL FU441 laptop spare part Battery
(show image)
FU441 FU441
DELL 451-11376 laptop spare part Battery DELL 451-11376 laptop spare part Battery
(show image)
451-11376 451-11376
DELL 451-11218 laptop spare part Battery DELL 451-11218 laptop spare part Battery
(show image)
451-11218 451-11218
DELL Battery 9-cell DELL Battery 9-cell
(show image)
451-10584 Battery 9-cell
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)