location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MBA1138 power adapter/inverter Indoor 90 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBA1138
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBA1138
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965709856
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 10:54:45
The date of the most recent change of the data-sheet in Icecat's system
CoreParts MBA1138 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CoreParts MBA1138 power adapter/inverter Indoor 90 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Guarantee: 12 months
Long product name CoreParts MBA1138 power adapter/inverter Indoor 90 W Black :
The short editorial description of CoreParts MBA1138 power adapter/inverter Indoor 90 W Black

Power Adapter for Toshiba 90W 15V 6A Plug:6.3*3.0 Including EU Power Cord
More>>>
Short summary description CoreParts MBA1138 power adapter/inverter Indoor 90 W Black:
This short summary of the CoreParts MBA1138 power adapter/inverter Indoor 90 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MBA1138, Indoor, 110-230 V, 50 - 60 Hz, 90 W, 15 V, AC-to-DC

Long summary description CoreParts MBA1138 power adapter/inverter Indoor 90 W Black:
This is an auto-generated long summary of CoreParts MBA1138 power adapter/inverter Indoor 90 W Black based on the first three specs of the first five spec groups.

CoreParts MBA1138. Power supply type: Indoor, Input voltage: 110-230 V, Input frequency: 50 - 60 Hz. Input operation voltage (min): 100 V, AC adapter output current: 6 A. Connector(s): 6.3*3.0. Product color: Black, Housing material: Plastic, Housing color: Black. Width: 7.56" (192 mm), Depth: 5.2" (132 mm), Height: 1.18" (30 mm)

Brand Image Article code product Stock Price from
Toshiba

Toshiba AC Adapter, 15V DC, 5A, 75W, 3-Pin power adapter/inverter Black
(show image)
PA3378E-2ACA AC Adapter, 15V DC, 5A, 75W, 3-Pin 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba AC Adapter 15V, 6A, 90W, 3-pin power adapter/inverter Indoor Black
(show image)
PA2521E-2AC3 AC Adapter 15V, 6A, 90W, 3-pin 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba AC Adapter, 15V DC, 5A, 75W, 3-Pin power adapter/inverter Black
(show image)
PA3378E-1ACA AC Adapter, 15V DC, 5A, 75W, 3-Pin 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts DC Adapter 90W power adapter/inverter Black
(show image)
MBC1056 DC Adapter 90W 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts DC Adapter 120W power adapter/inverter Black
(show image)
MBC1055 DC Adapter 120W 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba AC Adapter 15V DC, 6A, 75W power adapter/inverter Black
(show image)
PA3283E-2ACA AC Adapter 15V DC, 6A, 75W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)