CoreParts logo

CoreParts MBA1007 power adapter/inverter Indoor 90 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83322
Info modified on:
12 Mar 2024, 10:58:25
Bullet Points CoreParts MBA1007 power adapter/inverter Indoor 90 W Black:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Guarantee:
12 months
Long product name CoreParts MBA1007 power adapter/inverter Indoor 90 W Black:

Power Adapter 90W 19V 4.74A Plug:5.5*2.5 Including EU Power Cord (C5)

Short summary description CoreParts MBA1007 power adapter/inverter Indoor 90 W Black:

CoreParts MBA1007, Indoor, 110-230 V, 50 - 60 Hz, 90 W, 19 V, AC-to-DC

Long summary description CoreParts MBA1007 power adapter/inverter Indoor 90 W Black:

CoreParts MBA1007. Power supply type: Indoor, Input voltage: 110-230 V, Input frequency: 50 - 60 Hz. Input operation voltage (min): 100 V, AC adapter output current: 4.74 A. Connector(s): 5.5*2.5. Product color: Black, Housing material: Plastic, Housing color: Black. Width: 7.4" (188 mm), Depth: 5.04" (128 mm), Height: 1.18" (30 mm)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.