location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link Archer T4U WLAN 867 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Archer T4U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARCHER T4U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364097318
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 286448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:19:00
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (5.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
USB Adapter(UN)_Quick Installation Guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Installation Guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Installation Guide for Linux (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link Archer T4U WLAN 867 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ultra-fast Wi-Fi – 1300Mbps wireless speeds (400Mpbs on the 2.4GHz band and 867Mbps on the 5GHz band) with support for the next generation 802.11ac Wi-Fi standard*
  • - Dual Band Wireless - 2.4GHz and 5GHz bands for flexible connectivity
  • - High gain antennas – Improved range, signal quality and transmission performance
  • - MU-MIMO –Delivers highly efficient wireless connection**
  • - Super Speed USB 3.0 Port - Up to 10x faster transfer speeds than USB 2.0
  • - WPS Button - Easy wireless security encryption at the push of the WPS button
Guarantee: 3 year
Long product name TP-Link Archer T4U WLAN 867 Mbit/s :
The short editorial description of TP-Link Archer T4U WLAN 867 Mbit/s

USB 3.0, WPS button, IEEE 802.11ac, IEEE 802.11a, IEEE 802.11n, IEEE 802.11g, IEEE 802.11b
More>>>
TP-Link Archer T4U WLAN 867 Mbit/s:
The official marketing text of TP-Link Archer T4U WLAN 867 Mbit/s as supplied by the manufacturer

Higher Gain,
Superior Coverage,
Faster Streaming
AC1300 High Gain Wireless
MU-MIMO USB Adapter
Archer T4U

Dual Band Wi-Fi for Faster Connections
Wireless AC technology means Archer T4U delivers connections that are up to 3x faster than with the previous Wireless N standard. High-speed Wi-Fi (up to 867Mbps over the 5GHz band and 400Mbps over the 2.4GHz band) means Archer T4U is able to support all your online activities, from HD video streaming to lag-free online gaming and web surfing.

High Gain Antennas for a Targeted Signal
With two high gain antennas, Archer T4U greatly extends Wi-Fi range and coverage compared to typical wireless adapter. A stable Wi-Fi network across your home makes for an ideal surfing experience.

Boosted Throughput with MU-MIMO
Thanks to MU-MIMO technology, Archer T4U can provide two simultaneous data streams, improving the throughput and efficiency of the entire network when working with a compatible MU-MIMO router.

USB 3.0 for Superior Transfer Speeds
Experience blazing-fast data transfers of up to 4.8Gbps with USB 3.0 — the latest USB connectivity standard. USB 3.0 transfers data up to 10x faster than USB 2.0 and is also backwards compatible with USB 2.0. Combined with 802.11ac Wi-Fi, USB 3.0 makes Archer T4U ideal for HD streaming, online gaming and large file downloads.

Easy Setup
Simple software installation
with the intuitive Utility on
the provided CD

WPS Button
Easy wireless security encryption
at a push of the WPS button

Operating System
Supports Windows,
Mac OS

Beamforming
Delivers targeted
signal for highly efficient
wireless connections

Short summary description TP-Link Archer T4U WLAN 867 Mbit/s:
This short summary of the TP-Link Archer T4U WLAN 867 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link Archer T4U, Wireless, USB, WLAN, Wi-Fi 5 (802.11ac), 867 Mbit/s, Black

Long summary description TP-Link Archer T4U WLAN 867 Mbit/s:
This is an auto-generated long summary of TP-Link Archer T4U WLAN 867 Mbit/s based on the first three specs of the first five spec groups.

TP-Link Archer T4U. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 867 Mbit/s, Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Product color: Black

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Interface *
WLAN
USB ports quantity
1
USB version
3.2 Gen 1 (3.1 Gen 1)
Network
Maximum data transfer rate *
867 Mbit/s
Wi-Fi
Yes
Wi-Fi band
Dual-band (2.4 GHz / 5 GHz)
Frequency range
2.4 - 5 GHz
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN data transfer rates supported
11, 54, 300, 400, 867 Mbit/s
Modulation
16-QAM, 64-QAM, 256-QAM, CCK, DBPSK, DQPSK, OFDM
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA2-PSK
MU-MIMO
Yes
Design
Component for *
PC/Laptop
Product color
Black
Internal *
No
Antenna
Yes
Antenna design
External
Antenna direction type
Omni-directional
Transmitting power (CE)
20 dBm
Transmitting power (FCC)
20 dBm
WPS push button
Yes
LED indicators
Power
Operating modes
Infrastructure mode
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 IoT Enterprise, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 11, Windows 11 Enterprise, Windows 11 Enterprise x64, Windows 11 Home, Windows 11 Pro, Windows 11 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Width
3.64" (92.5 mm)
Depth
1.24" (31.6 mm)
Height
0.547" (13.9 mm)
Packaging data
Package width
8.15" (207 mm)
Package depth
5.83" (148 mm)
Package height
1.65" (42 mm)
Package weight
6.35 oz (180 g)
Packaging content
Resource CD
Yes
Quick installation guide
Yes
Technical details
Compliance certificates
CE, Federal Communications Commission (FCC), RoHS
Logistics data
Harmonized System (HS) code
85176990
Source Testseek summary Average rating
Reviews
Updated:
2020-08-18 12:50:54
Uk has collected 20 expert reviews for TP-Link Archer T4U WLAN 867 Mbit/s and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
uk.hardware.info
Updated:
2020-08-18 12:50:54
Although 802.11ac routers are commonplace these days, many laptops and desktops still do not come equipped with a wireless adapter that is compatible with this fast standard. If you want to connect wirelessly at...
0%
impulsegamer.com
Updated:
2020-08-18 12:50:54
To compliment your high speed wireless modem router, TP-LINK have launched the Archer T4U, a wireless Dual Band USB adapter that supports both 5 and 2.4Ghz bands plus high speed USB 3.0 connectivity for additional performance. Best of all, the installatio...
Bottom line For just under $50, we could happily recommend the TP-LINK Archer T4U Wireless Dual Band USB Adaptor to any computer user who wishes to maximise their wireless setup...
92%
moviesgamesandtech.com
Updated:
2020-08-18 12:50:54
First off this is the review of the TP-Link Archer T4U Wireless Dual Band USB 3.0 Adapter that uses 802.11ac for even faster wireless internet and for a longer distance.This box many be small but does it pack a bigger punch lets find out.Contents of the b...
0%
Brand Image Article code product Stock Price from
TP-Link Archer TX20E Internal WLAN / Bluetooth 1800 Mbit/s TP-Link Archer TX20E Internal WLAN / Bluetooth 1800 Mbit/s
(show image)
ARCHER TX20E AX1800 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer TXE72E Internal WLAN / Bluetooth 2402 Mbit/s TP-Link Archer TXE72E Internal WLAN / Bluetooth 2402 Mbit/s
(show image)
ARCHER TXE72E AXE5400 Wi-Fi 6E Bluetooth 5.3 PCIe Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer TX55E WLAN / Bluetooth 2402 Mbit/s TP-Link Archer TX55E WLAN / Bluetooth 2402 Mbit/s
(show image)
ARCHER TX55E AX3000 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer TXE75E Internal WLAN / Bluetooth 5400 Mbit/s TP-Link Archer TXE75E Internal WLAN / Bluetooth 5400 Mbit/s
(show image)
ARCHER TXE75E AXE5400 Wi-Fi 6E Bluetooth 5.2 PCIe Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T4U Plus WLAN 867 Mbit/s TP-Link Archer T4U Plus WLAN 867 Mbit/s
(show image)
ARCHER T4U PLUS Archer T4U Plus 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer TX50E WLAN / Bluetooth 2402 Mbit/s TP-Link Archer TX50E WLAN / Bluetooth 2402 Mbit/s
(show image)
ARCHER TX50E Archer TX50E 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WN822N network card WLAN 300 Mbit/s TP-Link TL-WN822N network card WLAN 300 Mbit/s
(show image)
TL-WN822N TL-WN822N 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WN823N network card WLAN 300 Mbit/s TP-Link TL-WN823N network card WLAN 300 Mbit/s
(show image)
TL-WN823N TL-WN823N 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WN725N network card WLAN 150 Mbit/s TP-Link TL-WN725N network card WLAN 150 Mbit/s
(show image)
TL-WN725N TL-WN725N 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer TX3000E Internal WLAN / Bluetooth 2402 Mbit/s TP-Link Archer TX3000E Internal WLAN / Bluetooth 2402 Mbit/s
(show image)
ARCHER TX3000E Archer TX3000E 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
México 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Australia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)