location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link UE330 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE330
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE330 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364094553
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194609
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Oct 2023 16:06:43
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (5.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TP-Link UE330 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TP-Link UE330 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link UE330 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Adds 3 additional USB 3.0^ ports that support transfer speed up to 5Gbps, 10 times faster than USB 2.0
  • - Adds Gigabit Ethernet network connectivity that supports transfer speed up to 1000Mbps*
  • - Compact and light
  • - Plug and Play
  • - Enhanced Stability and compatibility
Guarantee: 2 year
Long product name TP-Link UE330 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A White :
The short editorial description of TP-Link UE330 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A White

3 USB-A 3.0 Ports, 1 Gigabit Ethernet Port, 1 USB-A 3.0 Connector, RTL8153
More>>>
TP-Link UE330 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A White:
The official marketing text of TP-Link UE330 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A White as supplied by the manufacturer

This is also a Gigabit Ethernet Adapter
Meanwhile, this light and compact gadget adds Gigabit Ethernet network connectivity to your ultrabook, chromebook, laptop, or desktop, ensuring you up to 1000Mbps reliable wired network connection.

Carry One That Equals Two
Performance: UE330 = 3-Port USB 3.0 Hub + USB 3.0 to Gigabit Ethernet Adapter
Size: UE330 = USB 3.0 to Gigabit Ethernet Adapter

Unpack and Ready to Use
No More Driver Installation*
This user friendly gadget supports Plug and Play feature that enables user to use it by simply connecting it to an available USB port without manual driver installation

Enhanced Stability & Compatibility
Utilizing advanced chipset solution, this reliable gadget ensures you fast and stable connecntion in Windows, Mac OS X, Chrome OS and Linux OS.

Short summary description TP-Link UE330 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A White:
This short summary of the TP-Link UE330 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A White data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link UE330, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 10,100,1000 Mbit/s, White, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB

Long summary description TP-Link UE330 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A White:
This is an auto-generated long summary of TP-Link UE330 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A White based on the first three specs of the first five spec groups.

TP-Link UE330. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: White, Hub interfaces: RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Power source type: USB. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow..., Other operating systems supported: ChromeOS

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Microphone in *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Product color *
White
Hub interfaces
RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) Type-A
Plug and Play
Yes
Power
Power source type
USB
Software
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 11, Windows 11 Enterprise, Windows 11 Enterprise x64, Windows 11 Home, Windows 11 Pro, Windows 11 x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Software
Other operating systems supported
ChromeOS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
1.22" (31 mm)
Depth
3.78" (96 mm)
Height
0.906" (23 mm)
Packaging data
Package width
6.3" (160 mm)
Package depth
4.06" (103 mm)
Package height
1.02" (26 mm)
Package weight
3.53 oz (100 g)
Packaging content
User guide
Yes
Logistics data
Harmonized System (HS) code
84719000
Other features
Chipset
RTL8153
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Österreich 2 distributor(s)
México 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 3 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Australia 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)