location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TL-WN823N network card WLAN 300 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TL-WN823N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-WN823N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364050696 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 299301
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:32:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TP-Link TL-WN823N network card WLAN 300 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 300Mbps wireless speed ideal for smooth HD video, voice streaming and online gaming*
  • - Mini-sized design for convenient portability with a reliable high performance
  • - SoftAP Mode – Turn a wired internet connection to a PC or Laptop into a Wi-Fi hotspot
  • - Easily setup a secure wireless connection with one-touch WPS button
Guarantee: 3 year
Long product name TP-Link TL-WN823N network card WLAN 300 Mbit/s :
The short editorial description of TP-Link TL-WN823N network card WLAN 300 Mbit/s

USB 2.0, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, 2.400~2.4835GHz, <20dBm (EIRP)
More>>>
TP-Link TL-WN823N network card WLAN 300 Mbit/s:
The official marketing text of TP-Link TL-WN823N network card WLAN 300 Mbit/s as supplied by the manufacturer

What This Product Does
TP-LINK's 300Mbps Mini Wireless N USB Adapter TL-WN823N is designed to connect your laptop or desktop to a wireless network and enjoy high speed wireless performance. The fingertip design makes the adapter convenient and easy to carry around. What’s more, the TL-WN823N features SoftAP Mode, one-button security setup, easy-to-use configuration software, making it a great choice for enjoying fast wireless network.

300Mbps Wireless N Speed – Extend Wireless Coverage
With wireless speeds of up to 300Mbps and advanced MIMO technology, the TL-WN823N provides you with a fast, reliable wireless connection for lag-free online gaming and video streaming. Better still, TL-WN823N achieves the best performance with wireless N devices, but also works seamlessly with existing IEEE 802.11b/g networks

Easy to Install
A friendly user interface utility on a CD for simple installation

Soft AP
Easily establish a high speeds Wi-Fi hotspot with just a few clicks

WPS
Easy wireless security encryption at a push of the WPS button

Short summary description TP-Link TL-WN823N network card WLAN 300 Mbit/s:
This short summary of the TP-Link TL-WN823N network card WLAN 300 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TL-WN823N, Wired, USB, WLAN, Wi-Fi 4 (802.11n), 300 Mbit/s, Black

Long summary description TP-Link TL-WN823N network card WLAN 300 Mbit/s:
This is an auto-generated long summary of TP-Link TL-WN823N network card WLAN 300 Mbit/s based on the first three specs of the first five spec groups.

TP-Link TL-WN823N. Connectivity technology: Wired, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 300 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi band: Single-band (2.4 GHz). USB powered. Product color: Black

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB
Interface *
WLAN
Network
Maximum data transfer rate *
300 Mbit/s
Networking standards *
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Wi-Fi
Yes
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.4 - 2.4835 GHz
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
WLAN data transfer rates supported
11, 54, 300 Mbit/s
Modulation
16-QAM, 64-QAM, CCK, DBPSK, DQPSK, OFDM
Security algorithms
64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK
Wake-on-LAN ready
Yes
Design
Component for *
PC/Laptop
Product color
Black
Internal *
No
Antenna
Yes
Antenna design
Internal
Transmitting power (CE)
20 dBm
Transmitting power (FCC)
20 dBm
Plug and Play
Yes
LED indicators
Status
Operating modes
Infrastructure mode
Power
USB powered
Yes
System requirements
Windows operating systems supported
Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.15 Catalina, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Width
1.54" (39 mm)
Depth
0.722" (18.4 mm)
Height
0.31" (7.87 mm)
Packaging data
Package width
5.43" (138 mm)
Package depth
5.04" (128 mm)
Package height
1.18" (30 mm)
Package weight
2.82 oz (80 g)
Packaging content
Resource CD
Yes
Quick installation guide
Yes
Technical details
Compliance certificates
CE, Federal Communications Commission (FCC), RoHS
Logistics data
Harmonized System (HS) code
85176990
Source Testseek summary Average rating
Reviews
Updated:
2020-08-18 12:50:54
Uk has collected 4 expert reviews for TP-Link TL-WN823N network card WLAN 300 Mbit/s and the average expert rating is 95 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
95%
Source Review comments Score
goldfries.com
Updated:
2020-08-18 12:50:54
Small sized USB Wi-Fi adapters are really handy, especially for devices that are inadequate in their Wi-Fi capacity like the Dell Vostro 5460 I reviewed not too long ago.The TP-Link 300Mbps Mini Wireless N USB Adapter TL-WN823N Review is one that I felt w...
Bottom line The TL-WN823N retails at RM 45 and whether it's well worth spending on this 300 Mbps baby to get much better signal strength than RM 15 for a cheap 150 Mbps solution really depends on individual.Regardless the preference, this is a good product. Love the...
0%
Brand Image Article code product Stock Price from
TP-Link Archer TX20E Internal WLAN / Bluetooth 1800 Mbit/s TP-Link Archer TX20E Internal WLAN / Bluetooth 1800 Mbit/s
(show image)
ARCHER TX20E AX1800 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer TXE72E Internal WLAN / Bluetooth 2402 Mbit/s TP-Link Archer TXE72E Internal WLAN / Bluetooth 2402 Mbit/s
(show image)
ARCHER TXE72E AXE5400 Wi-Fi 6E Bluetooth 5.3 PCIe Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer TX55E WLAN / Bluetooth 2402 Mbit/s TP-Link Archer TX55E WLAN / Bluetooth 2402 Mbit/s
(show image)
ARCHER TX55E AX3000 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer TXE75E Internal WLAN / Bluetooth 5400 Mbit/s TP-Link Archer TXE75E Internal WLAN / Bluetooth 5400 Mbit/s
(show image)
ARCHER TXE75E AXE5400 Wi-Fi 6E Bluetooth 5.2 PCIe Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T3U Nano WLAN 1267 Mbit/s TP-Link Archer T3U Nano WLAN 1267 Mbit/s
(show image)
ARCHER T3U NANO AC1300 Nano Wireless MU-MIMO USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T2E Internal WLAN 433 Mbit/s TP-Link Archer T2E Internal WLAN 433 Mbit/s
(show image)
ARCHER T2E Archer T2E 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T4U Plus WLAN 867 Mbit/s TP-Link Archer T4U Plus WLAN 867 Mbit/s
(show image)
ARCHER T4U PLUS Archer T4U Plus 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer TX50E WLAN / Bluetooth 2402 Mbit/s TP-Link Archer TX50E WLAN / Bluetooth 2402 Mbit/s
(show image)
ARCHER TX50E Archer TX50E 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T3U Plus WLAN 867 Mbit/s TP-Link Archer T3U Plus WLAN 867 Mbit/s
(show image)
ARCHER T3U PLUS Archer T3U Plus 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T5E Internal WLAN / Bluetooth 867 Mbit/s TP-Link Archer T5E Internal WLAN / Bluetooth 867 Mbit/s
(show image)
ARCHER T5E Archer T5E 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Österreich 2 distributor(s)
México 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Lithuania 1 distributor(s)