location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TL-WN725N network card WLAN 150 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TL-WN725N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-WN725N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364050719
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 264065
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2024 14:45:41
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Installation Guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TP-Link TL-WN725N user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link TL-WN725N network card WLAN 150 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sleek miniature design so small that once plugged in, can be left in a Laptop’s USB port
  • - Speedy wireless transmission at up to 150Mbps ideal for video streaming or internet calls
  • - Advanced Security: Supports 64/128 WEP, WPA, PA2/WPA-PSK/WPA2-PSK(TKIP/AES)
  • - Connect in no time with easy setup utility in 14 languages
  • - Windows 10/8.1/8/7/XP, Mac OS X, Linux
Guarantee: 3 year
Long product name TP-Link TL-WN725N network card WLAN 150 Mbit/s :
The short editorial description of TP-Link TL-WN725N network card WLAN 150 Mbit/s

USB 2.0, LED, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, 2.400-2.4835GHz
More>>>
TP-Link TL-WN725N network card WLAN 150 Mbit/s:
The official marketing text of TP-Link TL-WN725N network card WLAN 150 Mbit/s as supplied by the manufacturer

Great Surfing Experience with Nano USB Adapter
As a Wireless N Nano USB adapter, TL-WN725N allows users to connect a desktop or notebook computer to a wireless network at speed of up to 150Mbps, which is ideal for smooth video streaming, voice streaming and online gaming.

Miniature Design Brings Infinite Convenience
TL-WN725N is designed to be as convenient as possible. With its miniature size and sleek design, users can connect the nano adapter to any USB port and leave it there, no matter when they are traveling or at home.

Easy Setup
A friendly user interface on a CD for simple installation

Advanced Security
WPA/WPA2 encryption standards ensure wireless connection's safety.

Operating System
Supports Windows, Mac OS, Linux

Short summary description TP-Link TL-WN725N network card WLAN 150 Mbit/s:
This short summary of the TP-Link TL-WN725N network card WLAN 150 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TL-WN725N, Wireless, USB, WLAN, Wi-Fi 4 (802.11n), 150 Mbit/s, Black

Long summary description TP-Link TL-WN725N network card WLAN 150 Mbit/s:
This is an auto-generated long summary of TP-Link TL-WN725N network card WLAN 150 Mbit/s based on the first three specs of the first five spec groups.

TP-Link TL-WN725N. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 150 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi band: Single-band (2.4 GHz). USB powered. Product color: Black

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Interface *
WLAN
USB version
2.0
Network
Maximum data transfer rate *
150 Mbit/s
Networking standards *
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Wi-Fi
Yes
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.4 - 2.4835 GHz
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
WLAN data transfer rates supported
11, 54, 150 Mbit/s
Modulation
16-QAM, 64-QAM, CCK, DBPSK, DQPSK, OFDM
Security algorithms
64-bit WEP, 128-bit WEP, 802.1x RADIUS, WPA, WPA-PSK, WPA-TKIP, WPA2, WPA2-PSK
Design
Component for *
PC/Laptop
Product color
Black
Internal *
No
Antenna
Yes
Antenna design
Internal
Transmitting power (CE)
20 dBm
Transmitting power (FCC)
20 dBm
LED indicators
Status
Operating modes
Infrastructure mode
Power
USB powered
Yes
System requirements
Windows operating systems supported
Windows 7 Professional x64, Windows 8.1 Pro, Windows 10, Windows 7 Starter, Windows 8.1 Pro x64, Windows 10 Education, Windows 7 Starter x64, Windows 8.1 x64, Windows 10 Education x64, Windows 7 Ultimate, Windows 10 Enterprise, Windows 7 Ultimate x64, Windows 10 Enterprise x64, Windows 7 x64, Windows 10 Home, Windows 8, Windows 10 Home x64, Windows 7, Windows 8 Enterprise, Windows 10 IOT Core, Windows 7 Enterprise, Windows 8 Enterprise x64, Windows XP, Windows 10 IoT Enterprise, Windows 7 Enterprise x64, Windows 8 Pro, Windows XP Home, Windows 10 Pro, Windows 7 Home Basic, Windows 8 Pro x64, Windows XP Home x64, Windows 10 Pro x64, Windows 7 Home Basic x64, Windows 8 x64, Windows XP Professional, Windows 10 x64, Windows 7 Home Premium, Windows 8.1, Windows XP Professional x64, Windows 7 Home Premium x64, Windows 8.1 Enterprise, Windows 7 Professional, Windows 8.1 Enterprise x64
System requirements
Mac operating systems supported
Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
CE, Federal Communications Commission (FCC), RoHS
Weight & dimensions
Width
0.732" (18.6 mm)
Depth
0.591" (15 mm)
Height
0.28" (7.1 mm)
Weight
0.0741 oz (2.1 g)
Packaging data
Package width
5.43" (138 mm)
Package depth
5.04" (128 mm)
Package height
1.18" (30 mm)
Package weight
3.17 oz (90 g)
Packaging content
Resource CD
Yes
Quick installation guide
Yes
Technical details
Compliance certificates
CE, Federal Communications Commission (FCC), RoHS
Logistics data
Harmonized System (HS) code
85176990
Brand Image Article code product Stock Price from
TP-Link Archer T3U Nano WLAN 1267 Mbit/s TP-Link Archer T3U Nano WLAN 1267 Mbit/s
(show image)
ARCHER T3U NANO AC1300 Nano Wireless MU-MIMO USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T4U Plus WLAN 867 Mbit/s TP-Link Archer T4U Plus WLAN 867 Mbit/s
(show image)
ARCHER T4U PLUS Archer T4U Plus 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T3U Plus WLAN 867 Mbit/s TP-Link Archer T3U Plus WLAN 867 Mbit/s
(show image)
ARCHER T3U PLUS Archer T3U Plus 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T4U WLAN 867 Mbit/s TP-Link Archer T4U WLAN 867 Mbit/s
(show image)
ARCHER T4U Archer T4U 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T3U WLAN 867 Mbit/s TP-Link Archer T3U WLAN 867 Mbit/s
(show image)
ARCHER T3U Archer T3U 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T2U Plus Internal WLAN 600 Mbit/s TP-Link Archer T2U Plus Internal WLAN 600 Mbit/s
(show image)
ARCHER T2U PLUS Archer T2U Plus 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T9UH WLAN 1300 Mbit/s TP-Link Archer T9UH WLAN 1300 Mbit/s
(show image)
ARCHER T9UH Archer T9UH 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
México 3 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Australia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)