location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TL-SF1005D network switch Unmanaged Fast Ethernet (10/100)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TL-SF1005D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-SF1005D show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2024 19:29:19
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Installation Guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link TL-SF1005D network switch Unmanaged Fast Ethernet (10/100)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5 10/100Mbps Auto-Negotiation RJ45 ports, Supports Auto MDI / MDIX
  • - Green Ethernet technology saves the power up to 68%
  • - IEEE 802.3x flow control provides reliable data transfer
  • - Plastic case, desktop design
  • - Plug and play, no configuration required
Long product name TP-Link TL-SF1005D network switch Unmanaged Fast Ethernet (10/100) :
The short editorial description of TP-Link TL-SF1005D network switch Unmanaged Fast Ethernet (10/100)

5-port 10/100M, IEEE802.3, 802.3u, 802.3x, CSMA/CD, TCP/IP
More>>>
TP-Link TL-SF1005D network switch Unmanaged Fast Ethernet (10/100):
The official marketing text of TP-Link TL-SF1005D network switch Unmanaged Fast Ethernet (10/100) as supplied by the manufacturer

WHAT THIS PRODUCT DOES
The TP-Link 5-Port 10/100Mbps desktop switch TL-SG1005D provides you an easy way to make the transition to 10/100Mbps Ethernet. Increase the speed of your network server and backbone connections, or make 10/100Mbps to the desktop a reality. Moreover, TL-SG1005D adopts lower power consumption design. With the innovative energy-efficient technology, the TL-SG1005D can save up to 80%* of the power consumption, making it an eco-friendly solution for your home or office network.

GO GREEN WITH YOUR ETHERNET
You now have the choice to go green when upgrading to a 10/100Mbps network! This new generation TL-SG1005D 5-Port 10/100Mbps Desktop Switch features the latest innovative energy-efficient technologies that can greatly expand your network capacity with much less power. It automatically adjusts power consumption according to the link status and cable length to limit the carbon footprint of your network.
Power down Idle Ports
When a computer or network equipment is off, the corresponding port of a traditional switch will continue to consume considerable amounts of power. The TL-SG1005D can automatically detect the link status of each port and reduce the power consumption of ports that are idle, resulting in up to an 70% reduction in power use.
Power Budget According to Cable Length
Ideally, shorter cables would use less power because of less power degradation over their length, this is not the case with most devices as they will use the same amount of power across the cable regardless of whether it is 10 or 50 meters in length. The TL-SG1005D analyzes the length of the Ethernet cable connected and adjusts the power usage accordingly, rather than keeping the power consumption in a conventional solution, saving up to 40% of power that would otherwise be wasted.

Easy to Use
The auto features of this 10/100Mbps switch make installation plug and play and hassle-free. No configuring is required. Auto MDI/MDIX eliminate the need for crossover cables. Auto-negotiation on each port senses the link speed of a network device (either 10, 100, or 1000 Mbps) and intelligently adjusts for compatibility and optimal performance.
* Maximum power savings when compared to a TP-LINK conventional switch, the real saving rate may vary based on the usage condition.

Features
> Innovative energy-efficient technology saves power up to 80%
> Supports IEEE 802.3x flow control for Full Duplex mode and backpressure for Half Duplex mode
> Non-blocking switching architecture that forwards and filters packets at full wire-speed for maximum throughput
> 16Gbps Switching Capacity
> 9K Jumbo frame improves performance of large data transfers
> Auto-MDI/MDIX eliminates the need for crossover cables
> Supports MAC address auto-learning and auto-aging
> Auto-negotiation ports provide smart integration between 10Mbps, 100Mbps and 1000Mbps hardware.
> Fanless design ensures quiet operation
> Desktop or wall-mounting design
> Plug and Play design simplifies installation

Short summary description TP-Link TL-SF1005D network switch Unmanaged Fast Ethernet (10/100):
This short summary of the TP-Link TL-SF1005D network switch Unmanaged Fast Ethernet (10/100) data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TL-SF1005D, Unmanaged, Fast Ethernet (10/100), Full duplex

Long summary description TP-Link TL-SF1005D network switch Unmanaged Fast Ethernet (10/100):
This is an auto-generated long summary of TP-Link TL-SF1005D network switch Unmanaged Fast Ethernet (10/100) based on the first three specs of the first five spec groups.

TP-Link TL-SF1005D. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 1000 entries, Switching capacity: 1 Gbit/s. Networking standards: IEEE 802.11i. Power connector: DC-in jack

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
5
Basic switching RJ-45 Ethernet ports type *
Fast Ethernet (10/100)
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.11i
10G support *
No
Copper ethernet cabling technology
10GBASE-T
Full duplex
Yes
Flow control support
Yes
Ethernet LAN data rates
5000 Mbit/s
Virtual LAN features
IP subnet–based VLAN
VLAN mapping type
2:2 VLAN Mapping
Data transmission
Switching capacity *
1 Gbit/s
MAC address table *
1000 entries
Store-and-forward
Yes
Security
DHCP features
DHCP server
Security algorithms
HTTPS
Authentication
Auto VLAN
Authentication type
HWTACACS
Security
Queue scheduling algorithms
SP
Multicast features
Multicast features
Controllable multicast
Protocols
Supported network protocols
CSMA/CD, TCP/IP
Design
Rack mounting *
No
Stackable *
No
Housing material
Copper
Power
Power consumption (max)
1.48 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Heat dissipation
6.38 BTU/h
Weight & dimensions
Width
4.07" (103.5 mm)
Depth
2.76" (70 mm)
Height
0.866" (22 mm)
Logistics data
Harmonized System (HS) code
85176990
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Österreich 2 distributor(s)
México 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Belgium 4 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Australia 1 distributor(s)
Lithuania 1 distributor(s)
Portugal 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)