PCI Express, IEEE 802.11ac/n/a 5GHz, IEEE 802.11b/g/n 2.4GHz, 2.4GHz or 5GHz, 64/128 bit WEP, WPA-PSK/WPA2-PSK,802.1x
802.11ac - The Next Generation of Wi-Fi
TP-LINK's Archer T6E supports the next generation Wi-Fi standard - IEEE 802.11ac, offering transfer rates that are 3 times faster than wireless N speeds. Easily upgrade your desktop system by simply slotting the Wi-Fi adapter into an available PCI-E slot.
AC1300 – Selectable Dual Band Speeds 867/400Mbps
The Archer T6E provides high-speed Wi-Fi of up to 867Mbps over 5GHz, perfect for HD video streaming and lag-free online gaming. Additionally, the 2.4GHz 400Mbps Wi-Fi band is ideal for standard network/internet usage such as web surfing.
Heat Sink for Better Stability
The Heat Sink helps to dissipate heat generated by the adapter, which in turn increases performance and improves stability. What’s more, lower temperatures ensure an increased adapter lifespan.
External Antennas
External antennas for easy alignment to achieve the best signal.
Operating System
Supports Windows 8.1/8/7/XP 32/64bit.
Easy to Install
A friendly user interface Utility on a CD for
simple installation.
Advanced Security
WPA/WPA2 encryption
standards ensure your wireless
connection is safe from intruders.
TP-Link Archer T6E, Internal, Wireless, PCI Express, WLAN, 867 Mbit/s, Black
TP-Link Archer T6E. Internal. Connectivity technology: Wireless, Host interface: PCI Express, Interface: WLAN. Maximum data transfer rate: 867 Mbit/s, Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Product color: Black