location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WNXR2000 wireless router Fast Ethernet Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNXR2000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNXR2000-100PES
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR WNXR2000 wireless router Fast Ethernet Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, White
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 5
  • - Quality of Service (QoS) support
Long product name NETGEAR WNXR2000 wireless router Fast Ethernet Black, White :
The short editorial description of NETGEAR WNXR2000 wireless router Fast Ethernet Black, White

WNXR2000-100PES, IEEE 802.11 b/g/n, 2.4 GHz, WPA/WPA2-PSK
More>>>
NETGEAR WNXR2000 wireless router Fast Ethernet Black, White:
The official marketing text of NETGEAR WNXR2000 wireless router Fast Ethernet Black, White as supplied by the manufacturer

N300 WIRELESS ROUTER + BUILT-IN POWERLINE AV
The NETGEAR N300 Wireless Router + Built-in Powerline AV allows you to share your broadband connection with multiple computers and other devices throughout your entire home. It provides the convenience of wireless with Powerline for easy, reliable and secure network access from any electrical outlet. This all-in-one solution means simple setup and reduced clutter, while NETGEAR Live Parental Controls keep your Internet experience safe by blocking inappropriate content.

- Connectivity — Share broadband connection with multiple computers and other devices, such as gaming consoles, Blu-ray, DVD and HDTV
- Reliable — Powerline provides easy, reliable and secure network access from any electrical outlet
- All-in-one solution — Kit with wireless router and Powerline AV provides a complete solution with easy setup and reduced clutter
- Easy setup — NETGEAR Genie installation CD for step-by-step setup
- Safe Internet — NETGEAR Live Parental Controls keep your Internet experience safe by blocking inappropriate content
- NETGEAR Green features — Power and Wi-Fi on/off buttons, 80% recycled packaging

Package Contents
- N300 Wireless Router (WNR2000v3)
- Powerline AV Adapter (XAVP1000)
- Stand for Wireless Router
- Ethernet cable
- NETGEAR Genie installation CD

Short summary description NETGEAR WNXR2000 wireless router Fast Ethernet Black, White:
This short summary of the NETGEAR WNXR2000 wireless router Fast Ethernet Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WNXR2000, Ethernet LAN, Black, White

Long summary description NETGEAR WNXR2000 wireless router Fast Ethernet Black, White:
This is an auto-generated long summary of NETGEAR WNXR2000 wireless router Fast Ethernet Black, White based on the first three specs of the first five spec groups.

NETGEAR WNXR2000. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: WPA, WPA2-PSK. Product color: Black, White. Certification: RoHS. Width: 6.99" (177.5 mm), Depth: 5.12" (130 mm), Height: 1.38" (35 mm)

WAN connection
Ethernet WAN *
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Ports & interfaces
Ethernet LAN (RJ-45) ports *
5
DC-in jack
Yes
Management features
Web-based management
No
Quality of Service (QoS) support
Yes
Reset button
Yes
Security
Security algorithms
WPA, WPA2-PSK
Stateful Packet Inspection (SPI)
Yes
MAC address filtering
No
DMZ support
Yes
Network address translation (NAT)
Yes
Protocols
DHCP client
No
DHCP server
No
Design
Product color
Black, White
Indication light
Yes
LED indicators
Yes
Features
Certification
RoHS
Weight & dimensions
Width
6.99" (177.5 mm)
Depth
5.12" (130 mm)
Height
1.38" (35 mm)
Weight
0.0240 oz (0.68 g)
Other features
Compatible operating systems
- Windows 7, Vista, XP, 2000 - Mac OS - UNIX - Linux
Dimensions (W x D x H) (imperial)
7 x 5.1 x 1.4"
Dimensions (WxDxH)
6.99 x 5.12 x 1.38" (177.5 x 130 x 35 mm)
Weight (imperial)
0.88 lbs
Minimum system requirements
Internet Explorer 5.0, Firefox 2.0, Safari 1.4
Bandwidth
2.4 GHz
xDSL connection
No