location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AMD Athlon™ 64 X2 3800+ Socket AM2 processor 2 GHz 1 MB L2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AMD Check ‘AMD’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Athlon™ 64 X2 3800+ Socket AM2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ADO3800IAA5CU/ADO380
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘AMD’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AMD: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points AMD Athlon™ 64 X2 3800+ Socket AM2 processor 2 GHz 1 MB L2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Athlon X2 2 GHz
  • - 1 MB L2 Socket AM2
  • - 90 nm 89 W
Long product name AMD Athlon™ 64 X2 3800+ Socket AM2 processor 2 GHz 1 MB L2 :
The short editorial description of AMD Athlon™ 64 X2 3800+ Socket AM2 processor 2 GHz 1 MB L2

Athlon™ 64 X2 3800+ Socket AM2
More>>>
Short summary description AMD Athlon™ 64 X2 3800+ Socket AM2 processor 2 GHz 1 MB L2:
This short summary of the AMD Athlon™ 64 X2 3800+ Socket AM2 processor 2 GHz 1 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

AMD Athlon™ 64 X2 3800+ Socket AM2, AMD Athlon X2, Socket AM2, 90 nm, AMD, 2 GHz, 1 MB

Long summary description AMD Athlon™ 64 X2 3800+ Socket AM2 processor 2 GHz 1 MB L2:
This is an auto-generated long summary of AMD Athlon™ 64 X2 3800+ Socket AM2 processor 2 GHz 1 MB L2 based on the first three specs of the first five spec groups.

AMD Athlon™ 64 X2 3800+ Socket AM2. Processor family: AMD Athlon X2, Processor socket: Socket AM2, Processor lithography: 90 nm. L1 cache: 0.250 MB

Source Testseek summary Average rating
Reviews
Updated:
2018-11-01 06:39:01
Uk has collected 5 expert reviews for AMD Athlon™ 64 X2 3800+ Socket AM2 processor 2 GHz 1 MB L2 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
XSreviews.co.uk
Updated:
2018-11-01 06:39:01
As computer enthusiasts we are currently entering a new era of CPU performance with the launch of Intels new processor range, Core 2 Duo (Conroe) and AMDs new socket, the AM2. There has been much praise directed towards the whole range of Conroes av...
Bottom line Well what can I say, you cant really go wrong with this little guy. Sure he isnt the biggest or the baddest of the bunch when you look at some of the heftier AM2 possibilities, or some of its Conroe counterparts that are only a bit more expensive; b...
80%
tomshardware.co.uk
Updated:
2018-11-01 06:39:01
Manufacturers are moving in droves towards ROHS compliant "green" components, as power consumption continues to put performance computing at odds with environmental consciousness. Indeed, if power supplies topping 1000 W are any indication of things...
0%
rbmods.com
Updated:
2018-11-01 06:39:01
Although dual-core computer processor technology is just hitting the mainstream market, the prices of dual-core processors keep going down and speed keeps going up. Is it time to make the switch to a dual-c...
Good Easy to install, Stable overclocking, Runs stable at overclocked speeds, Good value...
Bad None...
Bottom line Based on the benchmarks and increased speed in everyday use, the AMD Athlon X2 3800+ CPU is a fast, lower-powered processor that is a tremendous improvement over its single-core cousins. With processor hungry games and applications becoming more preval...
0%
ixbtlabs.com
Updated:
2018-11-01 06:39:01
Lets clear up the issue about DDR2-800 support. The new Semprons officially support 667 MHz maximum. But as most motherboards choose maximum frequency for new Semprons even in automatic mode (provided the system is equipped with high-speed memory), we...
0%
Brand Image Article code product Stock Price from
AMD

AMD Athlon™ 64 X2 4200+ processor 2.2 GHz 1 MB L2 Box
(show image)
ADA4200CUBOX Athlon™ 64 X2 4200+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon™ 64 X2 4800+ processor 2.4 GHz 2 MB L2 Box
(show image)
ADA4800CSBOX Athlon™ 64 X2 4800+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon™ 64 X2 4600+ processor 2.4 GHz 1 MB L2 Box
(show image)
ADA4600CUBOX Athlon™ 64 X2 4600+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon™ 64 X2 4400+ processor 2.2 GHz 2 MB L2 Box
(show image)
ADA4400CSBOX Athlon™ 64 X2 4400+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon™ 64 X2 3800+ processor 2 GHz 1 MB L2 Box
(show image)
ADA3800CUBOX Athlon™ 64 X2 3800+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon™ 64 X2 4400+ processor 2.2 GHz 2 MB L2 Box
(show image)
ADV4400CDBOX Athlon™ 64 X2 4400+ 0.00
(excl. VAT)
0 (incl. VAT)