location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech CORDLESS DESKTOP MX keyboard RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CORDLESS DESKTOP MX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967300-0120
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13576
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:21:03
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 5-year limited hardware warranty.
Long product name Logitech CORDLESS DESKTOP MX keyboard RF Wireless :
The short editorial description of Logitech CORDLESS DESKTOP MX keyboard RF Wireless

CORDLESS DESKTOP MX QUERTY UK POWERPLUG UK (PC)
More>>>
Logitech CORDLESS DESKTOP MX keyboard RF Wireless:
The official marketing text of Logitech CORDLESS DESKTOP MX keyboard RF Wireless as supplied by the manufacturer

We've taken our best keyboard/mouse combination and made it even better. How? By combining the award-winning Logitech MX™700 cordless optical mouse with our stylish, ultra-flat cordless keyboard.
Control music and videos from convenient keyboard buttons. Or take advantage of the extra function keys for smarter navigation through applications, files, web sites, and more. And enjoy the maintenance-free precision and convenience of the rechargeable cordless mouse.
- MX Optical Engine and Fast RF cordless technology deliver greater mouse accuracy and control on more surfaces than ever before.
- Comfortable, contoured mouse shape that fits snugly in right hand.
- Ultra-flat, Zero-Degree Tilt keyboard design looks great and feels even better.
- Control music and video quickly and easily from the keyboard.
- Customizable keys and mouse buttons give you fast access to applications and commands.
-Convenient iNav wheel on keyboard delivers easier application and web navigation.
-Windows and Macintosh compatible . Ultimate performance, design and control.
Keyboard Features-
- Eliminate the clutter with cordless freedom through multi-channel digital radio technology with secure encryption.
- Enjoy total control of your movies and music directly from the keyboard.
- Get comfortable with the keyboard's ultra-flat Zero Degree Tilt design.
-Switch applications quickly with convenient extra buttons.
-Access favorite web sites and applications with one-touch hot keys.
- Get instant access to your images, music, documents and common commands via enhanced function keys.
-Make scrolling easier with the unique iNav wheel .
Mouse Features-
- New benchmark in optical systems combines high resolution and high frame rate to achieve superior performance.
-Ground-breaking new optical engine captures more data every second, measuring even the smallest movement.
-Advanced digital radio technology provides the performance of a corded USB device within a six-foot range.
-Rapid charge base station combines both receiver and charger in one to ensure that your mouse is always ready for work (or play).
-Cruise Control™ system combines two buttons with scroll wheel to ease scrolling through long documents or web sites.
-Two thumb buttons let you move forward or backward between pages.
-Sleek contoured shape fits snugly into your right hand.
Package contents:
-Logitech Cordless Elite™ keyboard.
-Logitech Cordless MX700 Optical Mouse.
-Receiver/charging base.
-AC power supply.
-USB to PS/2 adapter.
-2 AA NiMH rechargeable batteries.
-2 AA alkaline batteries.
-CD with software, comfort guidelines and User's Guide.
-Quickstart Guide.
-5-year limited hardware warranty.

Short summary description Logitech CORDLESS DESKTOP MX keyboard RF Wireless:
This short summary of the Logitech CORDLESS DESKTOP MX keyboard RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech CORDLESS DESKTOP MX, Wireless, RF Wireless

Long summary description Logitech CORDLESS DESKTOP MX keyboard RF Wireless:
This is an auto-generated long summary of Logitech CORDLESS DESKTOP MX keyboard RF Wireless based on the first three specs of the first five spec groups.

Logitech CORDLESS DESKTOP MX. Connectivity technology: Wireless, Device interface: RF Wireless

Keyboard
Device interface *
RF Wireless
Pointing device *
Mouse
Connectivity technology
Wireless
Power
Battery type
2 AA NiMH rechargeable batteries
Mouse
Movement detection technology
Optical
System requirements
Mac operating systems supported
Yes
System requirements
Minimum system requirements
IBM or compatible system- Windows 98, Windows NT 4.0, Windows 2000, Windows Me, Windows XP Available PS/2 or USB port USB requires Windows 98 or higher. Mac OS X Available USB or PS/2 keyboard port and PS/2 mouse port CD-ROM drive . -For internet and email functionnality- An access account Netscape Navigator 4.0 or higher, or Microsoft Internet Explorer 4.0 or higher, or America Online 4.0 or higher Sound card and speakers .
Other features
Compatibility
PC / Mac
Internal
No
Compatible operating systems
Windows 98, Windows NT 4.0, Windows 2000, Windows Me, Windows XP. Mac OS X .