location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL WD19TBCBLPA laptop accessory Laptop dock upgrade module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WD19TBCBLPA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD19TBCBLPA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184378205
Category:
Accessories used with laptops (small computers) such as cases.
Laptop Accessories Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140073
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Mar 2023 15:50:23
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 Year
Long product name DELL WD19TBCBLPA laptop accessory Laptop dock upgrade module :
The short editorial description of DELL WD19TBCBLPA laptop accessory Laptop dock upgrade module

180W, Thunderbolt 3, 0.8 m, 5120 x 2880, 60 Hz
More>>>
DELL WD19TBCBLPA laptop accessory Laptop dock upgrade module:
The official marketing text of DELL WD19TBCBLPA laptop accessory Laptop dock upgrade module as supplied by the manufacturer

Upgrade your PC’s power and connectivity with our easily adaptable Thunderbolt™ modules.

Short summary description DELL WD19TBCBLPA laptop accessory Laptop dock upgrade module:
This short summary of the DELL WD19TBCBLPA laptop accessory Laptop dock upgrade module data-sheet is auto-generated and uses the product title and the first six key specs.

DELL WD19TBCBLPA, Laptop dock upgrade module, Black, DELL WD19TB, Monochromatic, 120 - 230 V, 1 pc(s)

Long summary description DELL WD19TBCBLPA laptop accessory Laptop dock upgrade module:
This is an auto-generated long summary of DELL WD19TBCBLPA laptop accessory Laptop dock upgrade module based on the first three specs of the first five spec groups.

DELL WD19TBCBLPA. Product type: Laptop dock upgrade module, Product color: Black, Compatibility: DELL WD19TB. Input voltage: 120 - 230 V. Quantity per pack: 1 pc(s). Cable length: 31.5" (0.8 m). Cables included: AC

Features
Product type *
Laptop dock upgrade module
Compatibility
DELL WD19TB
Product color *
Black
Surface coloration
Monochromatic
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
Power
Input voltage
120 - 230 V
Packaging data
Quantity per pack *
1 pc(s)
Weight & dimensions
Cable length
31.5" (0.8 m)
Packaging content
AC adapter included
Yes
Cables included
AC
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Sverige 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Disclaimer DELL WD19TBCBLPA laptop accessory Laptop dock upgrade module:
Disclaimer

Actual configuration might differ from illustration