location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cloer 6020 egg cooker 3 egg(s) 300 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cloer Check ‘Cloer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6020
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6020
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4004631008363
Category:
Kitchen appliances used to cook eggs e.g. a device to poach eggs in the microwave.
Egg Cookers Check ‘Cloer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cloer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2021 10:44:00
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Cloer 6020 egg cooker 3 egg(s) 300 W Black:
This short summary of the Cloer 6020 egg cooker 3 egg(s) 300 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cloer 6020, 300 W, 230 V, 2.56" (65 mm), 9.06" (230 mm), 5.12" (130 mm)

Long summary description Cloer 6020 egg cooker 3 egg(s) 300 W Black:
This is an auto-generated long summary of Cloer 6020 egg cooker 3 egg(s) 300 W Black based on the first three specs of the first five spec groups.

Cloer 6020. Power: 300 W, AC input voltage: 230 V. Width: 2.56" (65 mm), Depth: 9.06" (230 mm), Height: 5.12" (130 mm)

Country Distributor
Deutschland 1 distributor(s)