HPE logo

HPE ProLiant MicroServer Gen10 server 0 GB Ultra Micro Tower AMD Opteron X3418 1.8 GHz 8 GB DDR4-SDRAM 200 W

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36353
Info modified on:
21 Jun 2024, 13:48:49
Guarantee:
1/1/1 Server Warranty includes one year of parts, one year of labor, one year of onsite support coverage.
Long product name HPE ProLiant MicroServer Gen10 server 0 GB Ultra Micro Tower AMD Opteron X3418 1.8 GHz 8 GB DDR4-SDRAM 200 W:

AMD Opteron X3418 (1.8GHz, 2MB), 8GB (1 x 8GB) DDR4 UDIMM, 4LFF NHP SATA, 200W PS

Short summary description HPE ProLiant MicroServer Gen10 server 0 GB Ultra Micro Tower AMD Opteron X3418 1.8 GHz 8 GB DDR4-SDRAM 200 W:

HPE ProLiant MicroServer Gen10, 1.8 GHz, X3418, 8 GB, DDR4-SDRAM, 0 GB, Ultra Micro Tower

Long summary description HPE ProLiant MicroServer Gen10 server 0 GB Ultra Micro Tower AMD Opteron X3418 1.8 GHz 8 GB DDR4-SDRAM 200 W:

HPE ProLiant MicroServer Gen10. Processor family: AMD Opteron, Processor frequency: 1.8 GHz, Processor model: X3418. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 0 GB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Power supply: 200 W. Chassis type: Ultra Micro Tower

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.